A range of true RMS to DC Converters from Analog Devices. These products provide integrated circuit solutions to the requirement to accurately measure the true RMS level of complex AC or DC signals. Many of the devices have an additional logarithmic dB output making them ideally suited to audio applications.
Mounting Type = Through Hole
Package Type = CDIP
Pin Count = 14
Dimensions = 19.94 x 7.87 x 3.56mm
Length = 19.94mm
Width = 7.87mm
Height = 3.56mm
Maximum Operating Temperature = +70 °C
Minimum Operating Temperature = 0 °C
Output Current Range = 5 mA
A Direct Digital Synthesizer (DDS) is versatile device are used for the creation of arbitrary analogue waveforms from a fixed-frequency reference clock. They can be used in many application areas such as signal generation, communication systems, function generators and sound synthesizers.
Mounting Type = Through Hole
Package Type = CDIP
Pin Count = 14
Dimensions = 19.94 x 7.87 x 3.56mm
Length = 19.94mm
Width = 7.87mm
Height = 3.56mm
Maximum Operating Temperature = +70 °C
Minimum Operating Temperature = 0 °C
Operating Temperature Range = 0 - +70 °C
A range of true RMS to DC Converters from Analog Devices. These products provide integrated circuit solutions to the requirement to accurately measure the true RMS level of complex AC or DC signals. Many of the devices have an additional logarithmic dB output making them ideally suited to audio applications.
Mounting Type = Through Hole
Package Type = CDIP
Pin Count = 14
Dimensions = 19.94 x 7.87 x 3.56mm
Length = 19.94mm
Width = 7.87mm
Height = 3.56mm
Maximum Operating Temperature = +70 °C
Minimum Operating Temperature = 0 °C
Output Current Range = 5 mA
Delivery on production packaging - Tube. This product is non-returnable.
IC RMS TO DC CONVERTER 14CERDIP
RS Components, Ltd. | Lingto Electronic Limited | |
---|---|---|
Product Category | AC-DC Converter Chips | AC-DC Converter Chips |
Product Number | 308786 | AD536AJQ |
Product Name | PMIC - RMS to DC Converters | |
Package Type | Other; CDIP | DIP; Other; 14-CERDIP |