Analog Devices, Inc. 256-Position, Two-Time Programmable, I2C Compatible Digital Potentiometer AD5170BRMZ2.5

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Norwood, MA, USA
256-Position, Two-Time Programmable, I2C Compatible Digital Potentiometer
AD5170BRMZ2.5
256-Position, Two-Time Programmable, I2C Compatible Digital Potentiometer AD5170BRMZ2.5
Product Details The AD5170 is a 256-position, two-time programmable, digital potentiometer1 that employs fuse link technology, giving users two opportunities to permanently program the resistance setting. For users who do not need to program the digital potentiometer setting in memory more than once, the OTP feature is a cost-effective alternative to EEMEM. The AD5170 performs the same electronic adjustment function as mechanical potentiometers or variable resistors with enhanced resolution, solid-state reliability, and superior low temperature coefficient performance. The AD5170 is programmed using a 2-wire, I2C®-compatible digital interface. Unlimited adjustments are allowed before permanently setting the resistance value, and there are two opportunities for permanent programming. During OTP activation, a permanent blow fuse command freezes the wiper position (analogous to placing epoxy on a mechanical trimmer). Unlike traditional OTP digital potentiometers, the AD5170 has a unique temporary OTP overwrite feature that allows for new adjustments even after the fuse is blown. However, the OTP setting is restored during subsequent power-up conditions. This feature allows users to treat these digital potentiometers as volatile potentiometers with a programmable preset. For applications that program the AD5170 at the factory, Analog Devices, Inc., offers device programming software that runs on Windows NT®, Windows® 2000, and Windows XP operating systems. This software effectively replaces any external I2C controllers, thus enhancing the time-to-market of the systems of the user. Applications Systems calibration Electronics level setting Mechanical trimmers replacement in new designs Permanent factory PCB settings Transducer adjustment of pressure, temperature, position, chemical, and optical sensors RF amplifier biasing Automotive electronics adjustments Gain control and offset adjustments * The terms digital potentiometer, VR, and RDAC are used interchangeably. Data Sheet, Rev. D, 7/08

Product Details

The AD5170 is a 256-position, two-time programmable, digital potentiometer1 that employs fuse link technology, giving users two opportunities to permanently program the resistance setting. For users who do not need to program the digital potentiometer setting in memory more than once, the OTP feature is a cost-effective alternative to EEMEM. The AD5170 performs the same electronic adjustment function as mechanical potentiometers or variable resistors with enhanced resolution, solid-state reliability, and superior low temperature coefficient performance.

The AD5170 is programmed using a 2-wire, I2C®-compatible digital interface. Unlimited adjustments are allowed before permanently setting the resistance value, and there are two opportunities for permanent programming. During OTP activation, a permanent blow fuse command freezes the wiper position (analogous to placing epoxy on a mechanical trimmer).

Unlike traditional OTP digital potentiometers, the AD5170 has a unique temporary OTP overwrite feature that allows for new adjustments even after the fuse is blown. However, the OTP setting is restored during subsequent power-up conditions. This feature allows users to treat these digital potentiometers as volatile potentiometers with a programmable preset.

For applications that program the AD5170 at the factory, Analog Devices, Inc., offers device programming software that runs on Windows NT®, Windows® 2000, and Windows XP operating systems. This software effectively replaces any external I2C controllers, thus enhancing the time-to-market of the systems of the user.

Applications

  • Systems calibration
  • Electronics level setting
  • Mechanical trimmers replacement in new designs
  • Permanent factory PCB settings
  • Transducer adjustment of pressure, temperature, position, chemical, and optical sensors
  • RF amplifier biasing
  • Automotive electronics adjustments
  • Gain control and offset adjustments * The terms digital potentiometer, VR, and RDAC are used interchangeably. Data Sheet, Rev. D, 7/08
Supplier's Site Datasheet
Digital Potentiometers - AD5170BRMZ2.5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
AD5170BRMZ2.5
Digital Potentiometers AD5170BRMZ2.5
Digital Potentiometer 2.5k Ohm 1 Circuit 256 Taps I²C Interface 10-MSOP

Digital Potentiometer 2.5k Ohm 1 Circuit 256 Taps I²C Interface 10-MSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - AD5170BRMZ2.5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
AD5170BRMZ2.5
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers AD5170BRMZ2.5
IC DGT POT 2.5KOHM 256TAP 10MSOP

IC DGT POT 2.5KOHM 256TAP 10MSOP

Supplier's Site
Digital Potentiometers - AD5170BRMZ2.5-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
AD5170BRMZ2.5-ND
Digital Potentiometers AD5170BRMZ2.5-ND
Digital Potentiometer 2.5k Ohm 1 Circuit 256 Taps I²C Interface 10-MSOP

Digital Potentiometer 2.5k Ohm 1 Circuit 256 Taps I²C Interface 10-MSOP

Supplier's Site Datasheet
Integrated Circuits - AD5170BRMZ2.5 - LIXINC Electronics Co., Limited
Hong Kong, China
Integrated Circuits
AD5170BRMZ2.5
Integrated Circuits AD5170BRMZ2.5
IC DGT POT 2.5KOHM 256TAP 10MSOP

IC DGT POT 2.5KOHM 256TAP 10MSOP

Supplier's Site Datasheet
 - AD5170BRMZ2.5 - Rochester Electronics
Newburyport, MA, United States
AD5170 - 256-Position, Two-Time Programmable, I2C Digital Potentiometer

AD5170 - 256-Position, Two-Time Programmable, I2C Digital Potentiometer

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - 1321529-AD5170BRMZ2.5 - Win Source Electronics
Yishun, Singapore
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
1321529-AD5170BRMZ2.5
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers 1321529-AD5170BRMZ2.5
Manufacturer: Analog Devices Inc. Win Source Part Number: 1321529-AD5170BRMZ2. 5 Category: Integrated Circuits (ICs)>Data Acquisition>Digital Potentiometers Packaging: Tube Features: Selectable Address Number of Circuits: 1 Standard Package: 50 Mounting: Surface Mount Tolerance: ±20% Configuration: Potentiometer Memory Type: OTP Interface: I2C Resistance (Ohms): 2.5k Taper: Linear Number of Taps: 256 Temperature Coefficient (Typ): 35ppm/°C Resistance - Wiper (Ohms) (Typ): 160 Voltage - Supply: 2.7V ~ 5.5V Supplier Device Package: 10-MSOP Temperature Range - Operating: -40°C ~ 125°C Case / Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AD5170BRMZ25,2156-AD 5170BRMZ2.5,ANAANAAD 5170BRMZ2.5,-2735-AD 5170BRMZ2.5 Base Product Number: AD5170 RoHS Status: ROHS3 Compliant

Manufacturer: Analog Devices Inc.
Win Source Part Number: 1321529-AD5170BRMZ2.5
Category: Integrated Circuits (ICs)>Data Acquisition>Digital Potentiometers
Packaging: Tube
Features: Selectable Address
Number of Circuits: 1
Standard Package: 50
Mounting: Surface Mount
Tolerance: ±20%
Configuration: Potentiometer
Memory Type: OTP
Interface: I2C
Resistance (Ohms): 2.5k
Taper: Linear
Number of Taps: 256
Temperature Coefficient (Typ): 35ppm/°C
Resistance - Wiper (Ohms) (Typ): 160
Voltage - Supply: 2.7V ~ 5.5V
Supplier Device Package: 10-MSOP
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: AD5170BRMZ25,2156-AD5170BRMZ2.5,ANAANAAD5170BRMZ2.5,-2735-AD5170BRMZ2.5
Base Product Number: AD5170
RoHS Status: ROHS3 Compliant

Supplier's Site Datasheet
 - 7095689 - RS Components, Ltd.
Corby, Northants, United Kingdom
Digital Potentiometer 256POS 2.5KOhm - Data Converters - Digital Potentiometers

Digital Potentiometer 256POS 2.5KOhm - Data Converters - Digital Potentiometers

Supplier's Site
 - 7095689P - RS Components, Ltd.
Corby, Northants, United Kingdom
Digital Potentiometer 256POS 2.5KOhm - Data Converters - Digital Potentiometers Delivery on production packaging - Tube. This product is non-returnable.

Digital Potentiometer 256POS 2.5KOhm - Data Converters - Digital Potentiometers
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site
End To End Resistance Analog Devices - 49AK9177 - Newark, An Avnet Company
Chicago, IL, United States
End To End Resistance Analog Devices
49AK9177
End To End Resistance Analog Devices 49AK9177
End To End Resistance:2.5kohm; No. of Pots:Single; Control Interface:2 Wire, I2C, Serial; Track Taper:Linear; Resistance Tolerance:-20%, +55%; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Potentiometer IC Case Style:MSOP RoHS Compliant: Yes

End To End Resistance:2.5kohm; No. of Pots:Single; Control Interface:2 Wire, I2C, Serial; Track Taper:Linear; Resistance Tolerance:-20%, +55%; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Potentiometer IC Case Style:MSOP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Analog Devices, Inc. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited DigiKey LIXINC Electronics Co., Limited Rochester Electronics Win Source Electronics RS Components, Ltd. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers Digital Potentiometers Chip Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number AD5170BRMZ2.5 AD5170BRMZ2.5 AD5170BRMZ2.5 AD5170BRMZ2.5-ND AD5170BRMZ2.5 AD5170BRMZ2.5 1321529-AD5170BRMZ2.5 7095689 49AK9177
Product Name 256-Position, Two-Time Programmable, I2C Compatible Digital Potentiometer Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Digital Potentiometers Integrated Circuits Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers End To End Resistance Analog Devices
Mounting / Packaging MSOP Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 10-TFSOP, 10-MSOP Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); Surface Mount
Tolerance 20 +/- % 20 +/- % 20 +/- % 20 +/- % 20 +/- % -20 to 55 +/- %
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Resistance Range 2500 ohms 2500 ohms 2500 ohms 2500 ohms 2500 ohms 2500 ohms
Temperature Coefficient 35 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

 - 1246066 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology / Construction MetalAlloy
Mounting / Packaging ThroughHole; Solder
Resistance Range 0.0500 ohms
View Details
ISA-Weld® Technology, Two Terminal SMD - BVS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
WK73R-RT (Higher Power) Wide Terminal (Anti-Sulfur) Resistors -  - KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Axial Leads
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers