Analog Devices, Inc. Temperature Sensors - Temperature Sensors - Thermostats - Solid State - AD22105ARZ AD22105ARZ

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 5237443 - RS Components, Ltd.
Corby, Northants, United Kingdom
The AD22105 series of thermostatic solid state switches are designed to switch at any temperature programmed by the user, within a range of -40°C to +150°C. Applications include fan control, industrial control, CPU monitoring and portable electronics. Features,. 2.7 V to 7.0 V power supply range. -40°C to +150°C temperature range Sensor Function = Temperature Switch Output Type = Open Collector Accuracy = ±0.5°C Mounting Type = Surface Mount Pin Count = 8 Minimum Operating Temperature = -50 °C Operating Temperature Range = -50 - +150 °C Maximum Operating Temperature = +150 °C Minimum Operating Supply Voltage = 2.7 V Maximum Operating Supply Voltage = 7 V

The AD22105 series of thermostatic solid state switches are designed to switch at any temperature programmed by the user, within a range of -40°C to +150°C. Applications include fan control, industrial control, CPU monitoring and portable electronics.
Features,. 2.7 V to 7.0 V power supply range. -40°C to +150°C temperature range
Sensor Function = Temperature Switch
Output Type = Open Collector
Accuracy = ±0.5°C
Mounting Type = Surface Mount
Pin Count = 8
Minimum Operating Temperature = -50 °C
Operating Temperature Range = -50 - +150 °C
Maximum Operating Temperature = +150 °C
Minimum Operating Supply Voltage = 2.7 V
Maximum Operating Supply Voltage = 7 V

Supplier's Site
 - 5237443P - RS Components, Ltd.
Corby, Northants, United Kingdom
The AD22105 series of thermostatic solid state switches are designed to switch at any temperature programmed by the user, within a range of -40°C to +150°C. Applications include fan control, industrial control, CPU monitoring and portable electronics. Features,. 2.7 V to 7.0 V power supply range. -40°C to +150°C temperature range Sensor Function = Temperature Switch Output Type = Open Collector Accuracy = ±0.5°C Mounting Type = Surface Mount Pin Count = 8 Minimum Operating Temperature = -50 °C Operating Temperature Range = -50 - +150 °C Maximum Operating Temperature = +150 °C Minimum Operating Supply Voltage = 2.7 V Maximum Operating Supply Voltage = 7 V Delivery on production packaging - Tube. This product is non-returnable.

The AD22105 series of thermostatic solid state switches are designed to switch at any temperature programmed by the user, within a range of -40°C to +150°C. Applications include fan control, industrial control, CPU monitoring and portable electronics.
Features,. 2.7 V to 7.0 V power supply range. -40°C to +150°C temperature range
Sensor Function = Temperature Switch
Output Type = Open Collector
Accuracy = ±0.5°C
Mounting Type = Surface Mount
Pin Count = 8
Minimum Operating Temperature = -50 °C
Operating Temperature Range = -50 - +150 °C
Maximum Operating Temperature = +150 °C
Minimum Operating Supply Voltage = 2.7 V
Maximum Operating Supply Voltage = 7 V
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - AD22105ARZ - 076831-AD22105ARZ - Win Source Electronics
Yishun, Singapore
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - AD22105ARZ
076831-AD22105ARZ
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - AD22105ARZ 076831-AD22105ARZ
Manufacturer: Analog Devices Inc. Win Source Part Number: 076831-AD22105ARZ Packaging: Tube/Rail Features: Selectable Trip Point Mounting: SMD (SMT) Output Type: Open Collector Output: Active High Switching Temperature: Programmable Output Function: OverTemp Current - Output (Max): 10mA Accuracy: ±2°C Trip Temperature Threshold: Hot Selectable Hysteresis: No Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 7 V Operating Supply Current: 90μA, 120μA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Analog Devices Inc.
Win Source Part Number: 076831-AD22105ARZ
Packaging: Tube/Rail
Features: Selectable Trip Point
Mounting: SMD (SMT)
Output Type: Open Collector
Output: Active High
Switching Temperature: Programmable
Output Function: OverTemp
Current - Output (Max): 10mA
Accuracy: ±2°C
Trip Temperature Threshold: Hot
Selectable Hysteresis: No
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 150°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 7 V
Operating Supply Current: 90μA, 120μA
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Supplier's Site Datasheet
Ic Output Type Analog Devices - 60AK6205 - Newark, An Avnet Company
Chicago, IL, United States
Ic Output Type Analog Devices
60AK6205
Ic Output Type Analog Devices 60AK6205
IC Output Type:Open Collector; Sensing Accuracy Range:± 0.5°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:150°C; Sensor Case Style:NSOIC; No. of Pins:8Pins; Supply Voltage Min:2.7V; Supply Voltage Max:7V; Product Range:- RoHS Compliant: Yes

IC Output Type:Open Collector; Sensing Accuracy Range:± 0.5°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:150°C; Sensor Case Style:NSOIC; No. of Pins:8Pins; Supply Voltage Min:2.7V; Supply Voltage Max:7V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics Newark, An Avnet Company
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number 5237443 076831-AD22105ARZ 60AK6205
Product Name Temperature Sensors - Temperature Sensors - Thermostats - Solid State - AD22105ARZ Ic Output Type Analog Devices
Sensor Type Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

LM94021 Multi-Gain Analog Temperature Sensor - LM94021BIMGX/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 1.5 to 5.5 volts
View Details
6 suppliers
Magnetic position sensors, Linear sensors - TLE4999C8 - Infineon Technologies AG
Specs
Sensor Type Magnetic
Package / Mounting Surface Mount (SMD); SMD
Packing Method Tape Reel
View Details
Battery Pressure Sensor - GEN I - Churod Americas, Inc.
Specs
Applications Automobile
Pressure Type Absolute
Pressure Range 7.25 to 23.93 psi (5.1 to 16.84 m H2O)
View Details
Omnipolar Detection Hall IC - BU52098GWZ - ROHM Semiconductor GmbH
Specs
Sensor Type Proximity Sensors
Applications Consumer
Standards and Certifications RoHS
View Details