Anaheim Automation, Inc. GBPH-060x-CS Series - Economy Gearboxes GBPH-0602-CS-059-AA231-250

Description
Precision planetary gearbox, ip65, low backlash
Description
Precision planetary gearbox, ip65, low backlash

Suppliers

Company
Product
Description
Supplier Links
Anaheim, CA, USA
GBPH-060x-CS Series - Economy Gearboxes
GBPH-0602-CS-059-AA231-250
GBPH-060x-CS Series - Economy Gearboxes GBPH-0602-CS-059-AA231-250
Precision planetary gearbox, ip65, low backlash

Precision planetary gearbox, ip65, low backlash

Supplier's Site

Technical Specifications

  Anaheim Automation, Inc.
Product Category Gearboxes and Gearheads
Product Number GBPH-0602-CS-059-AA231-250
Product Name GBPH-060x-CS Series - Economy Gearboxes
Gearing Planetary
Operating Temperature 14 to 194 F (-10 to 90 C)
Gear Ratio 59 (X : 1)
Rated Output Torque 575 In-lbs (663 kg-cm)
Maximum Input Speed 6000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Gearheads - P12 spur 1/50 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Spur
Gear Ratio 50 (X : 1)
Rated Output Torque 0.0885 In-lbs (0.1020 kg-cm)
View Details
Planetary Gearheads Series 13A -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 16 (X : 1)
View Details
GB58 10:1 Composite - 5810C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 10 (X : 1)
Rated Output Torque 35.4 In-lbs (40.82 kg-cm)
View Details