Anaheim Automation, Inc. GBPH-060x-CS Series - Economy Gearboxes GBPH-0601-CS-010-AA231-250

Description
Precision planetary gearbox, ip65, low backlash
Description
Precision planetary gearbox, ip65, low backlash

Suppliers

Company
Product
Description
Supplier Links
Anaheim, CA, USA
GBPH-060x-CS Series - Economy Gearboxes
GBPH-0601-CS-010-AA231-250
GBPH-060x-CS Series - Economy Gearboxes GBPH-0601-CS-010-AA231-250
Precision planetary gearbox, ip65, low backlash

Precision planetary gearbox, ip65, low backlash

Supplier's Site

Technical Specifications

  Anaheim Automation, Inc.
Product Category Gearboxes and Gearheads
Product Number GBPH-0601-CS-010-AA231-250
Product Name GBPH-060x-CS Series - Economy Gearboxes
Gearing Planetary
Operating Temperature 14 to 194 F (-10 to 90 C)
Gear Ratio 10 (X : 1)
Rated Output Torque 575 In-lbs (663 kg-cm)
Maximum Input Speed 4000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Part-turn Gearboxes, ILG-S -  - Rotork plc
Specs
Mounting Style Flange(s)
View Details
Gearheads - P16 Planet gear 1/144 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Planetary
Gear Ratio 144 (X : 1)
Rated Output Torque 1.13 In-lbs (1.3 kg-cm)
View Details
Planetary Gearheads Series 30/1 S -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 14 (X : 1)
View Details
LIS 6:1 Composite - LIS-6C - parvalux by maxon
Specs
Gearing Spur
Gear Ratio 6 (X : 1)
Rated Output Torque 204 In-lbs (235 kg-cm)
View Details