Compact size and power density, long life and reliable, can be customized
| Anaheim Automation, Inc. | |
|---|---|
| Product Category | Brushless Motors |
| Product Number | BLY342S-48V-3200 |
| Product Name | BLY34 Series Brushless DC Motor |
| Motor Type | DC Motor |
| Torque Constant | 16 in-oz/amp (113 mN-m/amp) |
| Rotor Inertia | 0.0113 oz-in-sec² (0.0798 kg-cm²) |
| Units | English |
| Shaft Size | 0.500 inch (12.7 mm) |