Anaheim Automation, Inc. BLY17 Series Brushless DC Motor BLY172-24V-4000

Description
Compact size and power density, long life and reliable, can be customized

Suppliers

Company
Product
Description
Supplier Links
Anaheim, CA, USA
BLY17 Series Brushless DC Motor
BLY172-24V-4000
BLY17 Series Brushless DC Motor BLY172-24V-4000
Compact size and power density, long life and reliable, can be customized

Compact size and power density, long life and reliable, can be customized

Supplier's Site

Technical Specifications

  Anaheim Automation, Inc.
Product Category Brushless Motors
Product Number BLY172-24V-4000
Product Name BLY17 Series Brushless DC Motor
Motor Type DC Motor
Torque Constant 5 in-oz/amp (35.31 mN-m/amp)
Rotor Inertia 3.20E-4 oz-in-sec² (0.0023 kg-cm²)
Units English
Shaft Size 0.197 inch (5.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 6685531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details
Brushless DC Planetary Gearmotor - Low Noise RapidPower™ Xtreme LRPX22 - ElectroCraft
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 12V; 24V; 48V
View Details
Brushless DC Geared Motor - 90BYB Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 48V
View Details
PTRS-550SA Carbon Brushed Direct Current (DC) Micro Motors - PTRS-550SA-31145 - Pelonis Technologies, Inc.
Specs
Commutation Brush
DC Voltage Range 10.0 to 18.0 VDC
Output Power 0.0140 HP
View Details