Anaheim Automation, Inc. BLWR11 Series DC Brushless Motor BLWR111S

Description
Long life brushless motor, quality and reliability, low cost
Description
Long life brushless motor, quality and reliability, low cost

Suppliers

Company
Product
Description
Supplier Links
Anaheim, CA, USA
BLWR11 Series DC Brushless Motor
BLWR111S
BLWR11 Series DC Brushless Motor BLWR111S
Long life brushless motor, quality and reliability, low cost

Long life brushless motor, quality and reliability, low cost

Supplier's Site

Technical Specifications

  Anaheim Automation, Inc.
Product Category Brushless Motors
Product Number BLWR111S
Product Name BLWR11 Series DC Brushless Motor
Motor Type DC Motor
Torque Constant 2.26 in-oz/amp (15.96 mN-m/amp)
Units English
Shaft Speed 10000 rpm
Shaft Orientation In-line; Single-ended
Unlock Full Specs
to access all available technical data

Similar Products

Torque Motor - TMB+ Series - ETEL S.A.
Specs
Motor Type DC Motor
Continuous Torque 191.2 to 197345.1 In-lbs (220 to 227551 kg-cm)
Shaft Speed 143 to 4590 rpm
View Details
Sigma-X Mini Motors, 200V - SGM7M-A2A - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Motor Type Servomotor
Standard DC Voltage 24V
Output Power 0.0295 HP
View Details
Brushless DC Motors -  - GEEPLUS Inc.
Specs
Motor Type Servomotor; DC Motor
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297D-24V GP42-169 - Midwest Motion Products, Inc.
Specs
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Continuous Current 2.2 amps
View Details