The L-17D is a Log Video Amplifier IC designed for applications requiring high dynamic range and low noise. It features a fast ultra-low noise preamplifier compatible with various input topologies, ensuring flexibility in design. The device includes two integrated linear amplifiers that contribute to minimal propagation delay. It offers eleven log and linear extension stages, many of which are tunable for precise non-linear transfers. The L-17D supports dual LVA circuits through a direct summing junction, allowing for enhanced dynamic range when multiple units are combined. The output amplifier stage is capable of driving 50-ohm cables and includes a short circuit protection option. The IC operates within an input rail voltage range of +/-5V to +/-7V and has a dynamic range exceeding 92 dBV for positive inputs and 80 dBV for negative inputs. It is packaged in a hermetically sealed form for high reliability in demanding applications.
The L-17D DC to 80 Mhz IC includes: • ANADYNE's Fast Ultra Low Noise Preamp; Compatible with many different input topologies for maximum flexibility.• Two More Linear Amplifiers; Integrated amplifiers allow for very low propagation delay and high dynamic range. • Eleven Log and Linear Extension Stages; Many of the stages are tunable making very precise and custom non linear transfers possible. • Direct Summing Junction for Dual LVA Circuits; Two or more L-17D's can be used in combination for even more dynamic range. • Output Amplifier Stage; Our output amplifier can drive 50 ohm cables and now comes with a short circuit protection option.
| Anadyne | |
|---|---|
| Product Category | Video Amplifier Chips |
| Product Number | L-17D |
| Product Name | Log Video Amplifier IC |
| Input Voltage Noise (Vn) | 1.2 nV/rt.Hz |