Amtery Attenuators AT10018A-30-P

Description
RF Attenuators 31.5dB 15 MHz ~ 18 GHz 50 Ohms Module, SMA Connectors
Datasheet
Description
RF Attenuators 31.5dB 15 MHz ~ 18 GHz 50 Ohms Module, SMA Connectors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - AT10018A-30-P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
AT10018A-30-P
Attenuators AT10018A-30-P
RF Attenuators 31.5dB 15 MHz ~ 18 GHz 50 Ohms Module, SMA Connectors

RF Attenuators 31.5dB 15 MHz ~ 18 GHz 50 Ohms Module, SMA Connectors

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Attenuators
Product Number AT10018A-30-P
Product Name Attenuators
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Jitter Attenuators - SI5316-C-GM - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Frequency 0.0190 to 0.7100 GHz
Package Type QFN36
View Details
Coaxial Attenuator 10W 3GHz N - UIYCA10AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Variable Attenuators - AR-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
Coaxial Attenuator - 5o20203S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.15 :1
View Details