Amtery Attenuators AT10006B-60-P

Description
RF Attenuators 63.5dB 200 MHz ~ 6 GHz 50 Ohms Module, SMA Connectors
Datasheet
Description
RF Attenuators 63.5dB 200 MHz ~ 6 GHz 50 Ohms Module, SMA Connectors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - AT10006B-60-P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
AT10006B-60-P
Attenuators AT10006B-60-P
RF Attenuators 63.5dB 200 MHz ~ 6 GHz 50 Ohms Module, SMA Connectors

RF Attenuators 63.5dB 200 MHz ~ 6 GHz 50 Ohms Module, SMA Connectors

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Attenuators
Product Number AT10006B-60-P
Product Name Attenuators
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - AV113-12LF - 010513-AV113-12LF - Win Source Electronics
Specs
Attenuator Type Variable
Frequency 2.1 to 2.3 GHz
View Details
4 suppliers
SpaceNXT™ HC Series: Temperature variable attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Frequency 18 GHz
Attenuation 0.0 to 20 dB
View Details
50 - 6000 MHz Temperature Compensating Attenuator - RFSA4013 - Qorvo
Specs
Frequency 0.0500 to 6 GHz
Attenuation 7.4 dB
Package Type QFN
View Details