Baltimore Aircoil Company Thermal Storage System for Process Cooling

Description
Process Cooling with ice thermal storage is the most cost-effective, reliable system approach for cooling a wide variety of applications. Ice thermal storage systems solve many cooling difficulties because of the constant 34°F (1°C) supply water available. Baltimore Aircoil Company has extensive global experience in satisfying the cooling and heat rejection equipment needs for process systems. Benefits: Reduced chiller size Variable capacity that provides quicker pulldown and less compressor wear Constant low temperature supply Less connected kW and smaller electrical equipment Reduced energy costs by providing flexibility in when energy is used Reduced maintenance by using smaller equipment with flexibility in service schedules
Datasheet
Description
Process Cooling with ice thermal storage is the most cost-effective, reliable system approach for cooling a wide variety of applications. Ice thermal storage systems solve many cooling difficulties because of the constant 34°F (1°C) supply water available. Baltimore Aircoil Company has extensive global experience in satisfying the cooling and heat rejection equipment needs for process systems. Benefits: Reduced chiller size Variable capacity that provides quicker pulldown and less compressor wear Constant low temperature supply Less connected kW and smaller electrical equipment Reduced energy costs by providing flexibility in when energy is used Reduced maintenance by using smaller equipment with flexibility in service schedules
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Storage System for Process Cooling -  - Baltimore Aircoil Company
Jessup, MD, USA
Thermal Storage System for Process Cooling
Thermal Storage System for Process Cooling
Process Cooling with ice thermal storage is the most cost-effective, reliable system approach for cooling a wide variety of applications. Ice thermal storage systems solve many cooling difficulties because of the constant 34°F (1°C) supply water available. Baltimore Aircoil Company has extensive global experience in satisfying the cooling and heat rejection equipment needs for process systems. Benefits: Reduced chiller size Variable capacity that provides quicker pulldown and less compressor wear Constant low temperature supply Less connected kW and smaller electrical equipment Reduced energy costs by providing flexibility in when energy is used Reduced maintenance by using smaller equipment with flexibility in service schedules

Process Cooling with ice thermal storage is the most cost-effective, reliable system approach for cooling a wide variety of applications. Ice thermal storage systems solve many cooling difficulties because of the constant 34°F (1°C) supply water available. Baltimore Aircoil Company has extensive global experience in satisfying the cooling and heat rejection equipment needs for process systems.

Benefits:

  • Reduced chiller size
  • Variable capacity that provides quicker pulldown and less compressor wear
  • Constant low temperature supply
  • Less connected kW and smaller electrical equipment
  • Reduced energy costs by providing flexibility in when energy is used
  • Reduced maintenance by using smaller equipment with flexibility in service schedules
Supplier's Site Datasheet

Technical Specifications

  Baltimore Aircoil Company
Product Category Chillers (industrial)
Product Name Thermal Storage System for Process Cooling
Application Industrial; HVAC
Unlock Full Specs
to access all available technical data

Similar Products

Recirculating Chillers -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Application Industrial
Power Source 208-230/60/1; Other; 400V 3-Phase
Other Features Casters
View Details
Cooling Systems - Air-Cooled Chillers - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Application Industrial
Condenser Cooling Air-Cooled
Cooling Capacity 1.0 to 440.0 kW (1.34 to 590 BHP)
View Details
Electrical - Climate Control - Chillers - EB440WT - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Application Industrial
View Details
FKS-KWS - fks-kws - BARTEC
Specs
Application HVAC; Process
Power Source Other;

110 VAC to 690 VAC
50/60 Hz
(depending on model)

Cooling Capacity 6.5 kW (8.71 BHP)
View Details