ams Evaluation Boards - Sensors - TSL2581CS-DB TSL2581CS-DB

Description
Manufacturer: ams Win Source Part Number: 798485-TSL2581CS-DB Operating Supply Voltage: 2.7 V ~ 3.6 V Interface: I2C Supplied Contents: Board(s) Utilized IC / Part: TSL2581 Sensor Type: Light, Ambient Categories: Development Boards, Kits, Programmers Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 798485-TSL2581CS-DB Operating Supply Voltage: 2.7 V ~ 3.6 V Interface: I2C Supplied Contents: Board(s) Utilized IC / Part: TSL2581 Sensor Type: Light, Ambient Categories: Development Boards, Kits, Programmers Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - Sensors - TSL2581CS-DB - 798485-TSL2581CS-DB - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - Sensors - TSL2581CS-DB
798485-TSL2581CS-DB
Evaluation Boards - Sensors - TSL2581CS-DB 798485-TSL2581CS-DB
Manufacturer: ams Win Source Part Number: 798485-TSL2581CS-DB Operating Supply Voltage: 2.7 V ~ 3.6 V Interface: I2C Supplied Contents: Board(s) Utilized IC / Part: TSL2581 Sensor Type: Light, Ambient Categories: Development Boards, Kits, Programmers Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient

Manufacturer: ams
Win Source Part Number: 798485-TSL2581CS-DB
Operating Supply Voltage: 2.7 V ~ 3.6 V
Interface: I2C
Supplied Contents: Board(s)
Utilized IC / Part: TSL2581
Sensor Type: Light, Ambient
Categories: Development Boards, Kits, Programmers
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 798485-TSL2581CS-DB
Product Name Evaluation Boards - Sensors - TSL2581CS-DB
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

simpleRTK2B SBC - Development Kit - AS-SBC-L1L2 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
TB,ADP,CD542,HV,75 OHM - TB-243 - Mini-Circuits
Specs
Category Developement Board
View Details
Sensor Development Tools - 2576771 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Driver Circuit Board DCB.S3.390 - DCB.S3.390 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers