ams Development Boards, Kits, Programmers - Evaluation Boards - Sensors TMD3725-DB

Description
Win Source Part Number: 1142429-TMD3725-DB Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Box Standard Package: 1 Interface: I2C, Serial Supplied Contents: Board(s) Utilized IC / Part: TMD3725 Sensor Type: Proximity, Infrared and Ambient Light Voltage - Supply: 1.7V ~ 2V Alternative Parts (Cross-Reference): TMD3725DB; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8543.70.9860 Mfr: ams Other Names: 990600891 Base Product Number: TMD3725 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1142429-TMD3725-DB Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Box Standard Package: 1 Interface: I2C, Serial Supplied Contents: Board(s) Utilized IC / Part: TMD3725 Sensor Type: Proximity, Infrared and Ambient Light Voltage - Supply: 1.7V ~ 2V Alternative Parts (Cross-Reference): TMD3725DB; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8543.70.9860 Mfr: ams Other Names: 990600891 Base Product Number: TMD3725 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1142429-TMD3725-DB - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1142429-TMD3725-DB
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1142429-TMD3725-DB
Win Source Part Number: 1142429-TMD3725-DB Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Box Standard Package: 1 Interface: I2C, Serial Supplied Contents: Board(s) Utilized IC / Part: TMD3725 Sensor Type: Proximity, Infrared and Ambient Light Voltage - Supply: 1.7V ~ 2V Alternative Parts (Cross-Reference): TMD3725DB; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8543.70.9860 Mfr: ams Other Names: 990600891 Base Product Number: TMD3725 Product Status: Obsolete

Win Source Part Number: 1142429-TMD3725-DB
Category: Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Package: Box
Standard Package: 1
Interface: I2C, Serial
Supplied Contents: Board(s)
Utilized IC / Part: TMD3725
Sensor Type: Proximity, Infrared and Ambient Light
Voltage - Supply: 1.7V ~ 2V
Alternative Parts (Cross-Reference): TMD3725DB;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8543.70.9860
Mfr: ams
Other Names: 990600891
Base Product Number: TMD3725
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 1142429-TMD3725-DB
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Sensors
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Power, Motor & Robotics Development Tools - 1887121 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Adafruit 9-DOF Orientation IMU Fusion Breakout - BNO085 - AS-OPENHW-BNO085-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Expansion Boards, Daughter Cards - 448-BTS71202EPADAUGHBRDTOBO1-ND - DigiKey
Specs
Supported System Switch
Manufacturer INFINEON TECHNOLOGIES; Other
View Details