ams Development Boards, Kits, Programmers - Evaluation Boards - Sensors TMD2772EVM

Description
Win Source Part Number: 993477-TMD2772EVM Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Box Standard Package: 1 Interface: I2C Supplied Contents: Board(s) Utilized IC / Part: TMD2772 Sensor Type: Proximity, Infrared and Ambient Light Voltage - Supply: 2.2V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: ams Other Names: 990600613 Base Product Number: TMD2772 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 993477-TMD2772EVM Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Box Standard Package: 1 Interface: I2C Supplied Contents: Board(s) Utilized IC / Part: TMD2772 Sensor Type: Proximity, Infrared and Ambient Light Voltage - Supply: 2.2V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: ams Other Names: 990600613 Base Product Number: TMD2772 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 993477-TMD2772EVM - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
993477-TMD2772EVM
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 993477-TMD2772EVM
Win Source Part Number: 993477-TMD2772EVM Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Box Standard Package: 1 Interface: I2C Supplied Contents: Board(s) Utilized IC / Part: TMD2772 Sensor Type: Proximity, Infrared and Ambient Light Voltage - Supply: 2.2V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: ams Other Names: 990600613 Base Product Number: TMD2772 Product Status: Obsolete

Win Source Part Number: 993477-TMD2772EVM
Category: Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Package: Box
Standard Package: 1
Interface: I2C
Supplied Contents: Board(s)
Utilized IC / Part: TMD2772
Sensor Type: Proximity, Infrared and Ambient Light
Voltage - Supply: 2.2V ~ 3.6V
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: ams
Other Names: 990600613
Base Product Number: TMD2772
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 993477-TMD2772EVM
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Sensors
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB for BAT-2+ (WITH CONN) - TB-BAT-2C+ - Mini-Circuits
Specs
Category Developement Board
View Details
Sensor Development Tools - 1942957 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Driver Circuit Board DCB.39.700 - DCB.39.700 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers
RF, RFID, Wireless Evaluation Boards - 343-AEK-SP610-ND - DigiKey
Specs
Supported System Antenna
View Details
2 suppliers