Manufacturer: ams
Win Source Part Number: 937029-TMD26203
Operating Temperature Range: -30°C ~ 85°C
Features: Infrared Proximity Sensor 1.181" (30mm) IP67 8-SMD Module
Package: 8-SMD Module
Package: Reel - TR
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 7 Weeks
HTSUS: 8542.39.0001
| Win Source Electronics | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 937029-TMD26203 |
| Product Name | Proximity Sensors - TMD26203 |