ams Development Boards, Kits, Programmers - Evaluation Boards - Sensors TCS3707-EVM

Description
Win Source Part Number: 1118221-TCS3707-EVM Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Box Standard Package: 1 Interface: I2C, Serial Supplied Contents: Board(s) Utilized IC / Part: TCS3707 Sensor Type: Light, Color Sensor Voltage - Supply: 1.7V ~ 2V Alternative Parts (Cross-Reference): TCS3707EVM; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: ams Other Names: 990601053 Base Product Number: TCS3707
Request a Quote Datasheet
Description
Win Source Part Number: 1118221-TCS3707-EVM Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Box Standard Package: 1 Interface: I2C, Serial Supplied Contents: Board(s) Utilized IC / Part: TCS3707 Sensor Type: Light, Color Sensor Voltage - Supply: 1.7V ~ 2V Alternative Parts (Cross-Reference): TCS3707EVM; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: ams Other Names: 990601053 Base Product Number: TCS3707
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1118221-TCS3707-EVM - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1118221-TCS3707-EVM
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1118221-TCS3707-EVM
Win Source Part Number: 1118221-TCS3707-EVM Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Box Standard Package: 1 Interface: I2C, Serial Supplied Contents: Board(s) Utilized IC / Part: TCS3707 Sensor Type: Light, Color Sensor Voltage - Supply: 1.7V ~ 2V Alternative Parts (Cross-Reference): TCS3707EVM; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: ams Other Names: 990601053 Base Product Number: TCS3707

Win Source Part Number: 1118221-TCS3707-EVM
Category: Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Package: Box
Standard Package: 1
Interface: I2C, Serial
Supplied Contents: Board(s)
Utilized IC / Part: TCS3707
Sensor Type: Light, Color Sensor
Voltage - Supply: 1.7V ~ 2V
Alternative Parts (Cross-Reference): TCS3707EVM;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8473.30.1180
Mfr: ams
Other Names: 990601053
Base Product Number: TCS3707

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 1118221-TCS3707-EVM
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Sensors
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

simpleRTK3B Micro Unicore - AS-RTK3B-MICRO-UM - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
EVAL BOARD FOR BFHKI-2492+ - TB-BFHKI-2492C+ - Mini-Circuits
Specs
Category Developement Board
View Details
Power, Motor & Robotics Development Tools - 2305115 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details