ams Development Boards, Kits, Programmers - Evaluation Boards - Sensors TCS3414EVM2

Description
Win Source Part Number: 1140783-TCS3414EVM2 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Box Standard Package: 1 Interface: I2C Supplied Contents: Board(s), Cable(s) Utilized IC / Part: TCS3414 Sensor Type: Light, Color Sensor Voltage - Supply: 2.7V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: ams Other Names: 990600609 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1140783-TCS3414EVM2 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Box Standard Package: 1 Interface: I2C Supplied Contents: Board(s), Cable(s) Utilized IC / Part: TCS3414 Sensor Type: Light, Color Sensor Voltage - Supply: 2.7V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: ams Other Names: 990600609 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1140783-TCS3414EVM2 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1140783-TCS3414EVM2
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1140783-TCS3414EVM2
Win Source Part Number: 1140783-TCS3414EVM2 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Box Standard Package: 1 Interface: I2C Supplied Contents: Board(s), Cable(s) Utilized IC / Part: TCS3414 Sensor Type: Light, Color Sensor Voltage - Supply: 2.7V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: ams Other Names: 990600609 Product Status: Obsolete

Win Source Part Number: 1140783-TCS3414EVM2
Category: Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Package: Box
Standard Package: 1
Interface: I2C
Supplied Contents: Board(s), Cable(s)
Utilized IC / Part: TCS3414
Sensor Type: Light, Color Sensor
Voltage - Supply: 2.7V ~ 3.6V
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: ams
Other Names: 990600609
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 1140783-TCS3414EVM2
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Sensors
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Development Boards and Evaluation Kits - 10212222-00 - TE Connectivity
Specs
Category Development Suite / Kit
View Details
Development Tool Accessories - 2353928 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Sensor Evaluation Boards - 2952-BOARDWITH6MMOOLSENSOR-ND - DigiKey
Innovative Sensor Technology IST USA Division
View Details
2 suppliers