ams Development Boards, Kits, Programmers - RFID Evaluation and Development Kits, Boards SL900A-DK-STQFN16

Description
Win Source Part Number: 1283234-SL900A-DK-ST QFN16 Category: Development Boards, Kits, Programmers>RFID Evaluation and Development Kits, Boards Type: Data Logger Package: Box For Use With/Related Products: SL900A Standard Package: 1 Frequency: 860MHz ~ 960MHz Supplied Contents: Board(s) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: ams Other Names: 990600666 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1283234-SL900A-DK-ST QFN16 Category: Development Boards, Kits, Programmers>RFID Evaluation and Development Kits, Boards Type: Data Logger Package: Box For Use With/Related Products: SL900A Standard Package: 1 Frequency: 860MHz ~ 960MHz Supplied Contents: Board(s) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: ams Other Names: 990600666 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - RFID Evaluation and Development Kits, Boards - 1283234-SL900A-DK-STQFN16 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - RFID Evaluation and Development Kits, Boards
1283234-SL900A-DK-STQFN16
Development Boards, Kits, Programmers - RFID Evaluation and Development Kits, Boards 1283234-SL900A-DK-STQFN16
Win Source Part Number: 1283234-SL900A-DK-ST QFN16 Category: Development Boards, Kits, Programmers>RFID Evaluation and Development Kits, Boards Type: Data Logger Package: Box For Use With/Related Products: SL900A Standard Package: 1 Frequency: 860MHz ~ 960MHz Supplied Contents: Board(s) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: ams Other Names: 990600666 Product Status: Obsolete

Win Source Part Number: 1283234-SL900A-DK-STQFN16
Category: Development Boards, Kits, Programmers>RFID Evaluation and Development Kits, Boards
Type: Data Logger
Package: Box
For Use With/Related Products: SL900A
Standard Package: 1
Frequency: 860MHz ~ 960MHz
Supplied Contents: Board(s)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: ams
Other Names: 990600666
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 1283234-SL900A-DK-STQFN16
Product Name Development Boards, Kits, Programmers - RFID Evaluation and Development Kits, Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

simpleRTK3B Compass - AS-RTK3B-UM982-L125-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Evaluation and Demonstration Boards and Kits - 2952-MP.PD1.JSM.2.33-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
Supported System Special Purpose
View Details
2 suppliers
TB,LEE-29,FG873,50 OHM / RoHS - TB-413-29+ - Mini-Circuits
Specs
Category Developement Board
View Details