ams RF/IF and RFID - RFID, RF Access, Monitoring ICs SL900A-AQFT

Description
Win Source Part Number: 1235598-SL900A-AQFT Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs Type: RFID Transponder Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 860MHz ~ 960MHz Interface: SPI Standards: ISO 15693 Voltage - Supply: 1.2V ~ 3.6V Package / Case: 16-VQFN Exposed Pad Supplier Device Package: 16-QFN (5x5) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: ams Other Names: 186890006,SL900A-AQF TTR Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1235598-SL900A-AQFT Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs Type: RFID Transponder Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 860MHz ~ 960MHz Interface: SPI Standards: ISO 15693 Voltage - Supply: 1.2V ~ 3.6V Package / Case: 16-VQFN Exposed Pad Supplier Device Package: 16-QFN (5x5) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: ams Other Names: 186890006,SL900A-AQF TTR Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RFID, RF Access, Monitoring ICs - 1235598-SL900A-AQFT - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RFID, RF Access, Monitoring ICs
1235598-SL900A-AQFT
RF/IF and RFID - RFID, RF Access, Monitoring ICs 1235598-SL900A-AQFT
Win Source Part Number: 1235598-SL900A-AQFT Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs Type: RFID Transponder Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 860MHz ~ 960MHz Interface: SPI Standards: ISO 15693 Voltage - Supply: 1.2V ~ 3.6V Package / Case: 16-VQFN Exposed Pad Supplier Device Package: 16-QFN (5x5) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: ams Other Names: 186890006,SL900A-AQF TTR Product Status: Obsolete

Win Source Part Number: 1235598-SL900A-AQFT
Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs
Type: RFID Transponder
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Frequency: 860MHz ~ 960MHz
Interface: SPI
Standards: ISO 15693
Voltage - Supply: 1.2V ~ 3.6V
Package / Case: 16-VQFN Exposed Pad
Supplier Device Package: 16-QFN (5x5)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: ams
Other Names: 186890006,SL900A-AQFTTR
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1235598-SL900A-AQFT
Product Name RF/IF and RFID - RFID, RF Access, Monitoring ICs
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7515228P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
TPS3836E18-Q1 Automotive Catalog 220nA Supervisor with 10ms/200ms Selectable Delay Time - 2U3836E18QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active-low,Push-pull
View Details
5 suppliers
PMIC - Supervisors - ADM13305-18ARZ - Lingto Electronic Limited
Specs
Number of Supplies 2; 2
Output Options Push-Pull, Totem Pole
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details