ams RF/IF and RFID - RFID, RF Access, Monitoring ICs SL900A-AQFM

Description
Win Source Part Number: 1235602-SL900A-AQFM Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs Type: RFID Transponder Package: Tape & Reel Standard Package: 100 Mounting: SMD (SMT) Frequency: 860MHz ~ 960MHz Interface: SPI Standards: ISO 15693 Voltage - Supply: 1.2V ~ 3.6V Package / Case: 16-VQFN Exposed Pad Supplier Device Package: 16-QFN (5x5) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: ams Other Names: SL900A-AQFMCT,SL900A -AQFMTR,186890014,SL 900A-AQFMDKR Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1235602-SL900A-AQFM Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs Type: RFID Transponder Package: Tape & Reel Standard Package: 100 Mounting: SMD (SMT) Frequency: 860MHz ~ 960MHz Interface: SPI Standards: ISO 15693 Voltage - Supply: 1.2V ~ 3.6V Package / Case: 16-VQFN Exposed Pad Supplier Device Package: 16-QFN (5x5) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: ams Other Names: SL900A-AQFMCT,SL900A -AQFMTR,186890014,SL 900A-AQFMDKR Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RFID, RF Access, Monitoring ICs - 1235602-SL900A-AQFM - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RFID, RF Access, Monitoring ICs
1235602-SL900A-AQFM
RF/IF and RFID - RFID, RF Access, Monitoring ICs 1235602-SL900A-AQFM
Win Source Part Number: 1235602-SL900A-AQFM Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs Type: RFID Transponder Package: Tape & Reel Standard Package: 100 Mounting: SMD (SMT) Frequency: 860MHz ~ 960MHz Interface: SPI Standards: ISO 15693 Voltage - Supply: 1.2V ~ 3.6V Package / Case: 16-VQFN Exposed Pad Supplier Device Package: 16-QFN (5x5) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: ams Other Names: SL900A-AQFMCT,SL900A -AQFMTR,186890014,SL 900A-AQFMDKR Product Status: Obsolete

Win Source Part Number: 1235602-SL900A-AQFM
Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs
Type: RFID Transponder
Package: Tape & Reel
Standard Package: 100
Mounting: SMD (SMT)
Frequency: 860MHz ~ 960MHz
Interface: SPI
Standards: ISO 15693
Voltage - Supply: 1.2V ~ 3.6V
Package / Case: 16-VQFN Exposed Pad
Supplier Device Package: 16-QFN (5x5)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: ams
Other Names: SL900A-AQFMCT,SL900A-AQFMTR,186890014,SL900A-AQFMDKR
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1235602-SL900A-AQFM
Product Name RF/IF and RFID - RFID, RF Access, Monitoring ICs
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL432BQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Supervisors - 1901781P - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Open Drain; Active Low; Active Low, Open Drain
View Details