ams RF/IF and RFID - RFID, RF Access, Monitoring ICs SL13A-AQFT

Description
Win Source Part Number: 1235600-SL13A-AQFT Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs Type: RFID Transponder Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Frequency: 13.56MHz Interface: SPI Standards: ISO 15693, NFC Voltage - Supply: 1.2V ~ 3.3V Package / Case: 20-VFQFN Exposed Pad Supplier Device Package: 20-QFN (5x5) Temperature Range - Operating: -40°C ~ 110°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: ams Other Names: 180630006,SL13A-AQFT TR Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1235600-SL13A-AQFT Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs Type: RFID Transponder Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Frequency: 13.56MHz Interface: SPI Standards: ISO 15693, NFC Voltage - Supply: 1.2V ~ 3.3V Package / Case: 20-VFQFN Exposed Pad Supplier Device Package: 20-QFN (5x5) Temperature Range - Operating: -40°C ~ 110°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: ams Other Names: 180630006,SL13A-AQFT TR Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RFID, RF Access, Monitoring ICs - 1235600-SL13A-AQFT - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RFID, RF Access, Monitoring ICs
1235600-SL13A-AQFT
RF/IF and RFID - RFID, RF Access, Monitoring ICs 1235600-SL13A-AQFT
Win Source Part Number: 1235600-SL13A-AQFT Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs Type: RFID Transponder Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Frequency: 13.56MHz Interface: SPI Standards: ISO 15693, NFC Voltage - Supply: 1.2V ~ 3.3V Package / Case: 20-VFQFN Exposed Pad Supplier Device Package: 20-QFN (5x5) Temperature Range - Operating: -40°C ~ 110°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: ams Other Names: 180630006,SL13A-AQFT TR Product Status: Obsolete

Win Source Part Number: 1235600-SL13A-AQFT
Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs
Type: RFID Transponder
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Frequency: 13.56MHz
Interface: SPI
Standards: ISO 15693, NFC
Voltage - Supply: 1.2V ~ 3.3V
Package / Case: 20-VFQFN Exposed Pad
Supplier Device Package: 20-QFN (5x5)
Temperature Range - Operating: -40°C ~ 110°C
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: ams
Other Names: 180630006,SL13A-AQFTTR
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1235600-SL13A-AQFT
Product Name RF/IF and RFID - RFID, RF Access, Monitoring ICs
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1897794 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Power Fail Warning
Output Options Active High; Push Pull, Active High
View Details
Voltage Reference - TLVH431NQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
18 V Highly Integrated, Programmable Power Loss Protection Device with 10 A eFuse - ACT4910 - Qorvo
Specs
Type QFN, 28-pin
IQ 1.00E7 µA
Supply Voltage 2.7 to 18 volts
View Details