ams Sensors Germany GmbH JENCOLOR Multi-Channel Transimpedance Amplifier MTI08

Description
8-channel resistive transinpedance amplifier, every channel is addressable and programmable via I²C in 8 levels - 0,2Mω to 25,6Mω, 20nA to 2,56μA, 9…155kHz, Output analog voltage values via MUX, low power consumption and temperature compensation on chip.
Description
8-channel resistive transinpedance amplifier, every channel is addressable and programmable via I²C in 8 levels - 0,2Mω to 25,6Mω, 20nA to 2,56μA, 9…155kHz, Output analog voltage values via MUX, low power consumption and temperature compensation on chip.

Suppliers

Company
Product
Description
Supplier Links
JENCOLOR Multi-Channel Transimpedance Amplifier - MTI08 - ams Sensors Germany GmbH
Jena, Germany
JENCOLOR Multi-Channel Transimpedance Amplifier
MTI08
JENCOLOR Multi-Channel Transimpedance Amplifier MTI08
8-channel resistive transinpedance amplifier, every channel is addressable and programmable via I²C in 8 levels - 0,2Mω to 25,6Mω, 20nA to 2,56μA, 9…155kHz, Output analog voltage values via MUX, low power consumption and temperature compensation on chip.

8-channel resistive transinpedance amplifier, every channel is addressable and programmable via I²C in 8 levels - 0,2MΩ to 25,6MΩ, 20nA to 2,56μA, 9…155kHz, Output analog voltage values via MUX, low power consumption and temperature compensation on chip.

Supplier's Site

Technical Specifications

  ams Sensors Germany GmbH
Product Category Operational Amplifiers
Product Number MTI08
Product Name JENCOLOR Multi-Channel Transimpedance Amplifier
Standards RoHS
Supply Voltage (VS) 3 to 5 volts
VOS -10 to 10 millivolts
IBIAS 13000 to 20000 µA
Quiescent Current (IQ) 8 microamps
Unlock Full Specs
to access all available technical data

Similar Products

TLE2064BM JFET-Input Low Power High Drive Quad Operational Amplifier - 5962-9080903QCA - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 2 millivolts
Quiescent Current (IQ) 350 microamps
View Details
4 suppliers
Instrumentation, Op Amps, Buffer Amps - ALD2721PB-ND - DigiKey
Specs
Features Rail-Rail-Out
Source Current (IS) 0.2000 milliamps
Slew Rate 1 V/µs
View Details
4 suppliers
Op Amps - 6405372 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOIC; Soic
Number of Pins 8
View Details