ams Sensors Germany GmbH JENCOLOR Multi-Channel Transimpedance Amplifier MCDC04

Description
4-channel, programable current/charge converter, Resolution up to 16 bit with dynamic amplification 1-1000000, Input current 20nA...5µA, measurement time 1s...1ms, sensitivity up to 20 fA/LSB continued orsynchronous measurement, digital output via I²C, very low power consumption and temperature compensation on chip.
Description
4-channel, programable current/charge converter, Resolution up to 16 bit with dynamic amplification 1-1000000, Input current 20nA...5µA, measurement time 1s...1ms, sensitivity up to 20 fA/LSB continued orsynchronous measurement, digital output via I²C, very low power consumption and temperature compensation on chip.

Suppliers

Company
Product
Description
Supplier Links
JENCOLOR Multi-Channel Transimpedance Amplifier - MCDC04 - ams Sensors Germany GmbH
Jena, Germany
JENCOLOR Multi-Channel Transimpedance Amplifier
MCDC04
JENCOLOR Multi-Channel Transimpedance Amplifier MCDC04
4-channel, programable current/charge converter, Resolution up to 16 bit with dynamic amplification 1-1000000, Input current 20nA...5µA, measurement time 1s...1ms, sensitivity up to 20 fA/LSB continued orsynchronous measurement, digital output via I²C, very low power consumption and temperature compensation on chip.

4-channel, programable current/charge converter, Resolution up to 16 bit with dynamic amplification 1-1000000, Input current 20nA...5µA, measurement time 1s...1ms, sensitivity up to 20 fA/LSB continued orsynchronous measurement, digital output via I²C, very low power consumption and temperature compensation on chip.

Supplier's Site

Technical Specifications

  ams Sensors Germany GmbH
Product Category Operational Amplifiers
Product Number MCDC04
Product Name JENCOLOR Multi-Channel Transimpedance Amplifier
Standards RoHS
Supply Voltage (VS) 2.7 to 3.6 volts
Source Current (IS) 1 milliamps
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1028QH - Micross Components, Inc.
Micross Components, Inc.
View Details
Op Amps - 1913206 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type DIP; Dip
Number of Pins 8
View Details
BUF634 250mA High-Speed Buffer - BUF634U/2K5 - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
View Details
9 suppliers
Dual Micropower Rail-to-Rail CMOS Operational Amplifier - ALD2701APAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.2500 milliamps
IBIAS 3.00E-5 µA
View Details
7 suppliers