ams Gas Sensors - IAQ-CORE C IAQ-CORE C

Description
Manufacturer: ams Win Source Part Number: 776273-IAQ-CORE C Type: Air Quality Operating Temperature Range: 0°C ~ 50°C Operating Supply Voltage: 3.3V Output: I2C Categories: Sensors, Transducers Operating Supply Current: 2.7mA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 776273-IAQ-CORE C Type: Air Quality Operating Temperature Range: 0°C ~ 50°C Operating Supply Voltage: 3.3V Output: I2C Categories: Sensors, Transducers Operating Supply Current: 2.7mA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Sensors - IAQ-CORE C - IAQ-CORE C - Win Source Electronics
Laguna Hills, CA, United States
Gas Sensors - IAQ-CORE C
IAQ-CORE C
Gas Sensors - IAQ-CORE C IAQ-CORE C
Manufacturer: ams Win Source Part Number: 776273-IAQ-CORE C Type: Air Quality Operating Temperature Range: 0°C ~ 50°C Operating Supply Voltage: 3.3V Output: I2C Categories: Sensors, Transducers Operating Supply Current: 2.7mA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: ams
Win Source Part Number: 776273-IAQ-CORE C
Type: Air Quality
Operating Temperature Range: 0°C ~ 50°C
Operating Supply Voltage: 3.3V
Output: I2C
Categories: Sensors, Transducers
Operating Supply Current: 2.7mA
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gas Sensors
Product Number IAQ-CORE C
Product Name Gas Sensors - IAQ-CORE C
Gas Types (MOD IAQ I2C CONTINUOUS MODE)
Unlock Full Specs
to access all available technical data

Similar Products

Wireless Multiset Gas Detection & Control System - CEW-LS Series - Acme Engineering Products
Specs
Sensor Technology Catalytic (optional feature); Electrochemical (optional feature); Infrared (optional feature)
Measurement Type Trace
Gas Types Toxic; Combustible; CO2; CO; Refrigerants; Hydrocarbons; H2; H2S; NO2; O2
View Details
Gas Transmitter - PrimaX® IR - MSA Safety
Specs
Sensor Technology Infrared
Measurement Type %LEL or %LFL
Gas Types Combustible; Hydrocarbons; (0-100% LEL)
View Details
004-0-0050 Senseair S8 2% CO2 Sensor -  - CO2Meter.com
Specs
Measurement Type %Volume
Gas Types CO2; (0.04-2% vol)
Number of Gases Monitored Single
View Details