ams Connectors,Interconnects HDSP2111S

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Millicandela Rating: 19mcd Green, 5.6mcd Red Size / Dimension: 0.216" L x 0.208" W (5.48mm x 5.28mm) Color: Gray Configuration: 96 Segment Interface: CMOS Wavelength: 620nm
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Millicandela Rating: 19mcd Green, 5.6mcd Red Size / Dimension: 0.216" L x 0.208" W (5.48mm x 5.28mm) Color: Gray Configuration: 96 Segment Interface: CMOS Wavelength: 620nm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Millicandela Rating: 19mcd Green, 5.6mcd Red Size / Dimension: 0.216" L x 0.208" W (5.48mm x 5.28mm) Color: Gray Configuration: 96 Segment Interface: CMOS Wavelength: 620nm

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Millicandela Rating: 19mcd Green, 5.6mcd Red
Size / Dimension: 0.216" L x 0.208" W (5.48mm x 5.28mm)
Color: Gray
Configuration: 96 Segment
Interface: CMOS
Wavelength: 620nm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

Spring Type Battery Connectors - Vertical Series - Rego Electronics Inc.
Specs
Current Rating 2.0 amps
View Details
Connector - DIP Pogo Pins Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
15-Pin Hermetic D-sub Connector - 54666 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details