ams Sensors, Transducers Position Sensors Angle, Linear Position Measuring AS5600L-ASOM

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: ams-OSRAM USA INC. Category: Sensors, Transducers Position Sensors Angle, Linear Position Measuring Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active For Measuring: Rotary Position Technology: Hall Effect Rotation Angle - Electrical, Mechanical: 0° ~ 360°, Continuous Output: I²C, PWM
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: ams-OSRAM USA INC. Category: Sensors, Transducers Position Sensors Angle, Linear Position Measuring Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active For Measuring: Rotary Position Technology: Hall Effect Rotation Angle - Electrical, Mechanical: 0° ~ 360°, Continuous Output: I²C, PWM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers Position Sensors Angle, Linear Position Measuring -  - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers Position Sensors Angle, Linear Position Measuring
Sensors, Transducers Position Sensors Angle, Linear Position Measuring
Alternative Parts (Cross-Reference): Cross Manufacturer: ams-OSRAM USA INC. Category: Sensors, Transducers Position Sensors Angle, Linear Position Measuring Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active For Measuring: Rotary Position Technology: Hall Effect Rotation Angle - Electrical, Mechanical: 0° ~ 360°, Continuous Output: I²C, PWM

Alternative Parts (Cross-Reference): Cross
Manufacturer: ams-OSRAM USA INC.
Category: Sensors, Transducers Position Sensors Angle, Linear Position Measuring
Series: Automotive, AEC-Q100
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
For Measuring: Rotary Position
Technology: Hall Effect
Rotation Angle - Electrical, Mechanical: 0° ~ 360°, Continuous
Output: I²C, PWM

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Linear Position Sensors
Product Name Sensors, Transducers Position Sensors Angle, Linear Position Measuring
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Continuous-Time Switch Unipolar Switch - A1102LLHLT-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Position Sensor
View Details
High Temperature Displacement Sensor - KD-1925 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0500 inch (0.0 to 1.27 mm)
View Details
Intelligent Inductive Measurement Sensor - induTEC® - EBE Elektro-Bau-Elemente GmbH
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
View Details
Incremental encoder: Series IERS3-500 - Encoders Series IERS3-500 optical Encoder, digital outputs 3 channels, 250 - 500 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details