Manufacturer: ams
Win Source Part Number: 768827-AS5600-SO_EK_
Operating Supply Voltage: 3.3V, 5V
Interface: I2C
Supplied Contents: Board(s)
Sensing Range: 360°
Utilized IC / Part: AS5600
Sensor Type: Magnetic, Rotary Position
Family Name: AS5600
Categories: Development Boards, Kits, Programmers
Introduction Date: June 26, 2014
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | Electronic Development Boards |
| Product Number | 768827-AS5600-SO_EK_AB |
| Product Name | Evaluation Boards - Sensors - AS5600-SO_EK_AB |
| Category | Developement Board |