ams Encoders - AS5304A-ATSU AS5304A-ATSU

Description
Manufacturer: ams Win Source Part Number: 078566-AS5304A-ATSU Termination Style: SMD (SMT) Tab Mounting: SMD (SMT) Output Type: Quadrature (Incremental) Actuator Type: External Magnet Not Included Built in Switch: No Encoder Type: Magnetic Pulses per Revolution: 1280 Detent: No Categories: Sensors, Transducers Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: ams Win Source Part Number: 078566-AS5304A-ATSU Termination Style: SMD (SMT) Tab Mounting: SMD (SMT) Output Type: Quadrature (Incremental) Actuator Type: External Magnet Not Included Built in Switch: No Encoder Type: Magnetic Pulses per Revolution: 1280 Detent: No Categories: Sensors, Transducers Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Encoders - AS5304A-ATSU
078566-AS5304A-ATSU
Encoders - AS5304A-ATSU 078566-AS5304A-ATSU
Manufacturer: ams Win Source Part Number: 078566-AS5304A-ATSU Termination Style: SMD (SMT) Tab Mounting: SMD (SMT) Output Type: Quadrature (Incremental) Actuator Type: External Magnet Not Included Built in Switch: No Encoder Type: Magnetic Pulses per Revolution: 1280 Detent: No Categories: Sensors, Transducers Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: ams
Win Source Part Number: 078566-AS5304A-ATSU
Termination Style: SMD (SMT) Tab
Mounting: SMD (SMT)
Output Type: Quadrature (Incremental)
Actuator Type: External Magnet Not Included
Built in Switch: No
Encoder Type: Magnetic
Pulses per Revolution: 1280
Detent: No
Categories: Sensors, Transducers
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 078566-AS5304A-ATSU
Product Name Encoders - AS5304A-ATSU
Supply Voltage 4.5 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Encoder & Decoder ICs - 8850709 - RS Components, Ltd.
Specs
Supply Voltage 12 v
12 v
Package Type Sop
Logic Family HT12
View Details
Interface - Encoders, Decoders, Converters - TVP5154PNP - Lingto Electronic Limited
Specs
Package Type QFP; 128-TQFP Exposed Pad
View Details
SN54LS148 10-Line To 4-Line And 8-Line To 3-Line Priority Encoders - M38510/36001BEA - Texas Instruments
Specs
Input Lines 8; 10
Output Lines 3
Supply Voltage 4.5
View Details
Interface - Encoders, Decoders, Converters - DX8773-ELG2A01-A4 - Lingto Electronic Limited
Specs
Package Type 896-BGA, FCBGA
View Details