ams Sensors, Transducers - Encoders AS5304A-ATST

Description
Win Source Part Number: 1021459-AS5304A-ATST Category: Sensors, Transducers>Encoders Termination Style: SMD (SMT) Tab Package: Tape & Reel (TR) Standard Package: 4,500 Mounting: SMD (SMT) Output Type: Quadrature (Incremental) Actuator Type: External Magnet, Not Included Built in Switch: No Encoder Type: Magnetic Pulses per Revolution: 1280 Detent: No Voltage - Supply: 4.5V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: ams Other Names: 178750027,178750041 Base Product Number: AS5304 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1021459-AS5304A-ATST Category: Sensors, Transducers>Encoders Termination Style: SMD (SMT) Tab Package: Tape & Reel (TR) Standard Package: 4,500 Mounting: SMD (SMT) Output Type: Quadrature (Incremental) Actuator Type: External Magnet, Not Included Built in Switch: No Encoder Type: Magnetic Pulses per Revolution: 1280 Detent: No Voltage - Supply: 4.5V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: ams Other Names: 178750027,178750041 Base Product Number: AS5304 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Sensors, Transducers - Encoders
1021459-AS5304A-ATST
Sensors, Transducers - Encoders 1021459-AS5304A-ATST
Win Source Part Number: 1021459-AS5304A-ATST Category: Sensors, Transducers>Encoders Termination Style: SMD (SMT) Tab Package: Tape & Reel (TR) Standard Package: 4,500 Mounting: SMD (SMT) Output Type: Quadrature (Incremental) Actuator Type: External Magnet, Not Included Built in Switch: No Encoder Type: Magnetic Pulses per Revolution: 1280 Detent: No Voltage - Supply: 4.5V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: ams Other Names: 178750027,178750041 Base Product Number: AS5304 Product Status: Obsolete

Win Source Part Number: 1021459-AS5304A-ATST
Category: Sensors, Transducers>Encoders
Termination Style: SMD (SMT) Tab
Package: Tape & Reel (TR)
Standard Package: 4,500
Mounting: SMD (SMT)
Output Type: Quadrature (Incremental)
Actuator Type: External Magnet, Not Included
Built in Switch: No
Encoder Type: Magnetic
Pulses per Revolution: 1280
Detent: No
Voltage - Supply: 4.5V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: ams
Other Names: 178750027,178750041
Base Product Number: AS5304
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 1021459-AS5304A-ATST
Product Name Sensors, Transducers - Encoders
Supply Voltage 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Encoder & Decoder ICs - 1222833 - RS Components, Ltd.
Specs
Supply Voltage 6 v
Package Type SOIC; Soic
Logic Family HCMOS
View Details
Interface - Encoders, Decoders, Converters - ADV7173KSTZ-REEL - Lingto Electronic Limited
Specs
Package Type QFP; 48-LQFP
View Details
SN74LS148 8-line to 3-line priority encoder - SN74LS148DE4 - Texas Instruments
Specs
Input Lines 8
Output Lines 3
Supply Voltage 4.75
View Details
8-Input Priority Encoder - 54148/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Input Lines 8
Supply Voltage 7 V
Features Priority Encoder
View Details