ams Sensors, Transducers Encoders AS5245-HMFM

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: ams OSRAM Category: Sensors, Transducers Encoders Series: Automotive, AEC-Q100 Mounting Type: Surface Mount Packaging: Tape & Reel (TR) Voltage - Supply: 3V ~ 3.6V, 4.5V ~ 5.5V Product Status: Active Base Product Number: AS5245
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: ams OSRAM Category: Sensors, Transducers Encoders Series: Automotive, AEC-Q100 Mounting Type: Surface Mount Packaging: Tape & Reel (TR) Voltage - Supply: 3V ~ 3.6V, 4.5V ~ 5.5V Product Status: Active Base Product Number: AS5245
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers Encoders - AS5245-HMFM - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers Encoders
AS5245-HMFM
Sensors, Transducers Encoders AS5245-HMFM
Alternative Parts (Cross-Reference): Cross Manufacturer: ams OSRAM Category: Sensors, Transducers Encoders Series: Automotive, AEC-Q100 Mounting Type: Surface Mount Packaging: Tape & Reel (TR) Voltage - Supply: 3V ~ 3.6V, 4.5V ~ 5.5V Product Status: Active Base Product Number: AS5245

Alternative Parts (Cross-Reference): Cross
Manufacturer: ams OSRAM
Category: Sensors, Transducers Encoders
Series: Automotive, AEC-Q100
Mounting Type: Surface Mount
Packaging: Tape & Reel (TR)
Voltage - Supply: 3V ~ 3.6V, 4.5V ~ 5.5V
Product Status: Active
Base Product Number: AS5245

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Rotary Encoders
Product Number AS5245-HMFM
Product Name Sensors, Transducers Encoders
Encoder Technology Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Incremental Rotary Encoder - Model DR553 Accu-Coder® - Encoder Products Company
Specs
Encoder Type Incremental
Encoder Output Quadrature
Counts / Revolution 2500 (counts/revolution)
View Details
M-Sense16 Magnetic Encoder - M Sense16i - Portescap
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Count Rate 4000 kHz
View Details
Specs
Encoder Technology Magnetic
Encoder Type Absolute; Incremental
View Details
Rotary Incremental Encoders - R137B - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Incremental
Features Hollow Shaft
View Details