ams Encoders - AS5147P-HTST AS5147P-HTST

Description
Manufacturer: ams Win Source Part Number: 911739-AS5147P-HTST Series: Automotive, AEC-Q100 Features: Rotary Encoder Magnetic Programmable Commutation, PWM, SPI, Quadrature with index (Incremental) Package: Reel - TR Mounting: Surface Mount Family Name: AS5147 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 4500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 911739-AS5147P-HTST Series: Automotive, AEC-Q100 Features: Rotary Encoder Magnetic Programmable Commutation, PWM, SPI, Quadrature with index (Incremental) Package: Reel - TR Mounting: Surface Mount Family Name: AS5147 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 4500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Encoders - AS5147P-HTST
911739-AS5147P-HTST
Encoders - AS5147P-HTST 911739-AS5147P-HTST
Manufacturer: ams Win Source Part Number: 911739-AS5147P-HTST Series: Automotive, AEC-Q100 Features: Rotary Encoder Magnetic Programmable Commutation, PWM, SPI, Quadrature with index (Incremental) Package: Reel - TR Mounting: Surface Mount Family Name: AS5147 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 4500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ams
Win Source Part Number: 911739-AS5147P-HTST
Series: Automotive, AEC-Q100
Features: Rotary Encoder Magnetic Programmable Commutation, PWM, SPI, Quadrature with index (Incremental)
Package: Reel - TR
Mounting: Surface Mount
Family Name: AS5147
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 4500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 911739-AS5147P-HTST
Product Name Encoders - AS5147P-HTST
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Encoders, Decoders, Converters - TIR1000IPW - Lingto Electronic Limited
Specs
Package Type SSOP; 8-TSSOP
View Details
Interface - Encoders, Decoders, Converters - TVP5146M2IPFPR - Lingto Electronic Limited
Specs
Package Type QFP; 80-TQFP Exposed Pad
View Details
Encoder & Decoder ICs - 427673 - RS Components, Ltd.
Specs
Package Type X2-DFN
Number of Pins 8
View Details
KH2 Series - 315MHz RF Transmitter / Encoder Module - TXE-315-KH2 - Linx Technologies
Specs
Input Lines 8
Supply Voltage 3V; 3.3V; 3.6V; 5V; 2.7-5.2VDC
Package Type Reflow-compatible SMD
View Details