ams Encoders - AS5147P-HTSM AS5147P-HTSM

Description
Manufacturer: ams Win Source Part Number: 804023-AS5147P-HTSM Packaging: Reel Termination Style: SMD (SMT) Tab Mounting Style: SMD Output Type: Commutation, PWM, SPI, Quadrature with index (Incremental) Actuator Type: External Magnet, Not Included Built in Switch: No Encoder Type: Magnetic Pulses per Revolution: Programmable Detent: No Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V, 4.5V ~ 5.5V
Request a Quote
Description
Manufacturer: ams Win Source Part Number: 804023-AS5147P-HTSM Packaging: Reel Termination Style: SMD (SMT) Tab Mounting Style: SMD Output Type: Commutation, PWM, SPI, Quadrature with index (Incremental) Actuator Type: External Magnet, Not Included Built in Switch: No Encoder Type: Magnetic Pulses per Revolution: Programmable Detent: No Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V, 4.5V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Encoders - AS5147P-HTSM
804023-AS5147P-HTSM
Encoders - AS5147P-HTSM 804023-AS5147P-HTSM
Manufacturer: ams Win Source Part Number: 804023-AS5147P-HTSM Packaging: Reel Termination Style: SMD (SMT) Tab Mounting Style: SMD Output Type: Commutation, PWM, SPI, Quadrature with index (Incremental) Actuator Type: External Magnet, Not Included Built in Switch: No Encoder Type: Magnetic Pulses per Revolution: Programmable Detent: No Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V, 4.5V ~ 5.5V

Manufacturer: ams
Win Source Part Number: 804023-AS5147P-HTSM
Packaging: Reel
Termination Style: SMD (SMT) Tab
Mounting Style: SMD
Output Type: Commutation, PWM, SPI, Quadrature with index (Incremental)
Actuator Type: External Magnet, Not Included
Built in Switch: No
Encoder Type: Magnetic
Pulses per Revolution: Programmable
Detent: No
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 500
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 3.6V, 4.5V ~ 5.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 804023-AS5147P-HTSM
Product Name Encoders - AS5147P-HTSM
Supply Voltage 3V ~ 3.6V, 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Encoder & Decoder ICs - 7989023P - RS Components, Ltd.
Specs
Package Type SOIC; SOIC
Logic Family HCMOS
Number of Pins 16
View Details
CD74HC147 High Speed CMOS Logic 10-to-4 Line Priority Encoder - CD74HC147M96E4 - Texas Instruments
Specs
Input Lines 10
Output Lines 4
Supply Voltage 3.3V; 5V; 2
View Details