ams Encoders - AS5147-HTSM AS5147-HTSM

Description
Manufacturer: ams Win Source Part Number: 768825-AS5147-HTSM Series: Automotive, AEC-Q100 Termination Style: SMD (SMT) Tab Mounting: SMD Output Type: Commutation, PWM, SPI, Quadrature with index (Incremental) Operating Supply Voltage: 3 V ~ 3.6 V, 4.5 V ~ 5.5 V Actuator Type: External Magnet Not Included Built in Switch: No Family Name: AS5147-HTSM Encoder Type: Magnetic Pulses per Revolution: Programmable Detent: No Categories: Sensors, Transducers Introduction Date: June 23, 2014 ECCN: EAR99 Country of Origin: Austria Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 500
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 768825-AS5147-HTSM Series: Automotive, AEC-Q100 Termination Style: SMD (SMT) Tab Mounting: SMD Output Type: Commutation, PWM, SPI, Quadrature with index (Incremental) Operating Supply Voltage: 3 V ~ 3.6 V, 4.5 V ~ 5.5 V Actuator Type: External Magnet Not Included Built in Switch: No Family Name: AS5147-HTSM Encoder Type: Magnetic Pulses per Revolution: Programmable Detent: No Categories: Sensors, Transducers Introduction Date: June 23, 2014 ECCN: EAR99 Country of Origin: Austria Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Encoders - AS5147-HTSM
768825-AS5147-HTSM
Encoders - AS5147-HTSM 768825-AS5147-HTSM
Manufacturer: ams Win Source Part Number: 768825-AS5147-HTSM Series: Automotive, AEC-Q100 Termination Style: SMD (SMT) Tab Mounting: SMD Output Type: Commutation, PWM, SPI, Quadrature with index (Incremental) Operating Supply Voltage: 3 V ~ 3.6 V, 4.5 V ~ 5.5 V Actuator Type: External Magnet Not Included Built in Switch: No Family Name: AS5147-HTSM Encoder Type: Magnetic Pulses per Revolution: Programmable Detent: No Categories: Sensors, Transducers Introduction Date: June 23, 2014 ECCN: EAR99 Country of Origin: Austria Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 500

Manufacturer: ams
Win Source Part Number: 768825-AS5147-HTSM
Series: Automotive, AEC-Q100
Termination Style: SMD (SMT) Tab
Mounting: SMD
Output Type: Commutation, PWM, SPI, Quadrature with index (Incremental)
Operating Supply Voltage: 3 V ~ 3.6 V, 4.5 V ~ 5.5 V
Actuator Type: External Magnet Not Included
Built in Switch: No
Family Name: AS5147-HTSM
Encoder Type: Magnetic
Pulses per Revolution: Programmable
Detent: No
Categories: Sensors, Transducers
Introduction Date: June 23, 2014
ECCN: EAR99
Country of Origin: Austria
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 500

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 768825-AS5147-HTSM
Product Name Encoders - AS5147-HTSM
Supply Voltage 3 V ~ 3.6 V, 4.5 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Encoders, Decoders, Converters - AD722JR-16 - Lingto Electronic Limited
Specs
Package Type SOIC; 16-SOIC
View Details
CD74HC147 High Speed CMOS Logic 10-to-4 Line Priority Encoder - CD74HC147PWR - Texas Instruments
Specs
Input Lines 10
Output Lines 4
Supply Voltage 3.3V; 5V; 2
View Details
Encoder & Decoder ICs - 7989023 - RS Components, Ltd.
Specs
Supply Voltage 6 v
Package Type SOIC; Soic
Logic Family HCMOS
View Details
KH2 Series - 433MHz RF Transmitter / Encoder Module - TXE-433-KH2 - Linx Technologies
Specs
Input Lines 8
Supply Voltage 3V; 3.3V; 3.6V; 5V; 2.7-5.2VDC
Package Type Reflow-compatible SMD
View Details