ams Sensors, Transducers - Encoders AS5140H-ASSM

Description
Win Source Part Number: 1226091-AS5140H-ASSM Category: Sensors, Transducers>Encoders Series: Automotive, AEC-Q100 Termination Style: SMD (SMT) Tab Package: Tape & Reel Standard Package: 500 Mounting: SMD (SMT) Output Type: PWM Actuator Type: External Magnet, Not Included Built in Switch: No Encoder Type: Magnetic Pulses per Revolution: 512 Detent: No Voltage - Supply: 3V ~ 3.6V, 4.5V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: ams Other Names: AS5140H-,AS5140H-ASS MCT,AS5140H-ASSMDKR, AS5140H-ASS,AS5140H- ASST-500TR,AS5140H-A SSMTR,AS5140H-ASST-5 00TR-ND,175940042,AS 5140H-ASST-500CT-ND, AS5140H-ASST-500DKR- ND,AS5140H-ASST-500D KR,AS5140HASST500,AS 5140H-ASST-500CT Base Product Number: AS5140 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1226091-AS5140H-ASSM Category: Sensors, Transducers>Encoders Series: Automotive, AEC-Q100 Termination Style: SMD (SMT) Tab Package: Tape & Reel Standard Package: 500 Mounting: SMD (SMT) Output Type: PWM Actuator Type: External Magnet, Not Included Built in Switch: No Encoder Type: Magnetic Pulses per Revolution: 512 Detent: No Voltage - Supply: 3V ~ 3.6V, 4.5V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: ams Other Names: AS5140H-,AS5140H-ASS MCT,AS5140H-ASSMDKR, AS5140H-ASS,AS5140H- ASST-500TR,AS5140H-A SSMTR,AS5140H-ASST-5 00TR-ND,175940042,AS 5140H-ASST-500CT-ND, AS5140H-ASST-500DKR- ND,AS5140H-ASST-500D KR,AS5140HASST500,AS 5140H-ASST-500CT Base Product Number: AS5140 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Sensors, Transducers - Encoders
1226091-AS5140H-ASSM
Sensors, Transducers - Encoders 1226091-AS5140H-ASSM
Win Source Part Number: 1226091-AS5140H-ASSM Category: Sensors, Transducers>Encoders Series: Automotive, AEC-Q100 Termination Style: SMD (SMT) Tab Package: Tape & Reel Standard Package: 500 Mounting: SMD (SMT) Output Type: PWM Actuator Type: External Magnet, Not Included Built in Switch: No Encoder Type: Magnetic Pulses per Revolution: 512 Detent: No Voltage - Supply: 3V ~ 3.6V, 4.5V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: ams Other Names: AS5140H-,AS5140H-ASS MCT,AS5140H-ASSMDKR, AS5140H-ASS,AS5140H- ASST-500TR,AS5140H-A SSMTR,AS5140H-ASST-5 00TR-ND,175940042,AS 5140H-ASST-500CT-ND, AS5140H-ASST-500DKR- ND,AS5140H-ASST-500D KR,AS5140HASST500,AS 5140H-ASST-500CT Base Product Number: AS5140 Product Status: Obsolete

Win Source Part Number: 1226091-AS5140H-ASSM
Category: Sensors, Transducers>Encoders
Series: Automotive, AEC-Q100
Termination Style: SMD (SMT) Tab
Package: Tape & Reel
Standard Package: 500
Mounting: SMD (SMT)
Output Type: PWM
Actuator Type: External Magnet, Not Included
Built in Switch: No
Encoder Type: Magnetic
Pulses per Revolution: 512
Detent: No
Voltage - Supply: 3V ~ 3.6V, 4.5V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: ams
Other Names: AS5140H-,AS5140H-ASSMCT,AS5140H-ASSMDKR,AS5140H-ASS,AS5140H-ASST-500TR,AS5140H-ASSMTR,AS5140H-ASST-500TR-ND,175940042,AS5140H-ASST-500CT-ND,AS5140H-ASST-500DKR-ND,AS5140H-ASST-500DKR,AS5140HASST500,AS5140H-ASST-500CT
Base Product Number: AS5140
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 1226091-AS5140H-ASSM
Product Name Sensors, Transducers - Encoders
Supply Voltage 3V ~ 3.6V, 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Encoder & Decoder ICs - 8850709 - RS Components, Ltd.
Specs
Supply Voltage 12 v
12 v
Package Type Sop
Logic Family HT12
View Details
Interface - Encoders, Decoders, Converters - AD722JR-16 - Lingto Electronic Limited
Specs
Package Type SOIC; 16-SOIC
View Details
SN74LS148 8-line to 3-line priority encoder - SN74LS148NSRG4 - Texas Instruments
Specs
Input Lines 8
Output Lines 3
Supply Voltage 4.75
View Details
Interface - Encoders, Decoders, Converters - TW2867-QLA2-CR - Lingto Electronic Limited
Specs
Package Type QFP; 128-LQFP
View Details