Win Source Part Number: 1121175-AS5132-SS_EK
Category: Development Boards, Kits, Programmers>Evaluati
Package: Box
Standard Package: 1
Interface: Serial
Supplied Contents: Board(s)
Sensing Range: 360°
Utilized IC / Part: AS5132
Sensor Type: Magnetic, Rotary Position
Voltage - Supply: 4.5V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: ams
Other Names: 990600353
Base Product Number: AS5132
| Win Source Electronics | |
|---|---|
| Product Category | Electronic Development Boards |
| Product Number | 1121175-AS5132-SS_EK_DB |
| Product Name | Development Boards, Kits, Programmers - Evaluation Boards - Sensors |
| Category | Developement Board |