ams Encoders - AS5132-HSSM AS5132-HSSM

Description
Manufacturer: ams Win Source Part Number: 861932-AS5132-HSSM Series: Automotive, AEC-Q100 Features: Rotary Encoder Magnetic - PWM Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AS5132HSST500, AS5132-HSST-500DKR-N D, AS5132-HSSMDKR, AS5132-HSST-500-ND, 187760014, AS5132-HSST-500CT-ND , AS5132-HSST-500, AS5132-HSSMTR, AS5132-HSST-500TR, AS5132-HSST-500TR-ND , AS5132-HSST-500CT, AS5132-HSSMCT, AS5132-HSST-500DKR
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 861932-AS5132-HSSM Series: Automotive, AEC-Q100 Features: Rotary Encoder Magnetic - PWM Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AS5132HSST500, AS5132-HSST-500DKR-N D, AS5132-HSSMDKR, AS5132-HSST-500-ND, 187760014, AS5132-HSST-500CT-ND , AS5132-HSST-500, AS5132-HSSMTR, AS5132-HSST-500TR, AS5132-HSST-500TR-ND , AS5132-HSST-500CT, AS5132-HSSMCT, AS5132-HSST-500DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Encoders - AS5132-HSSM
861932-AS5132-HSSM
Encoders - AS5132-HSSM 861932-AS5132-HSSM
Manufacturer: ams Win Source Part Number: 861932-AS5132-HSSM Series: Automotive, AEC-Q100 Features: Rotary Encoder Magnetic - PWM Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AS5132HSST500, AS5132-HSST-500DKR-N D, AS5132-HSSMDKR, AS5132-HSST-500-ND, 187760014, AS5132-HSST-500CT-ND , AS5132-HSST-500, AS5132-HSSMTR, AS5132-HSST-500TR, AS5132-HSST-500TR-ND , AS5132-HSST-500CT, AS5132-HSSMCT, AS5132-HSST-500DKR

Manufacturer: ams
Win Source Part Number: 861932-AS5132-HSSM
Series: Automotive, AEC-Q100
Features: Rotary Encoder Magnetic - PWM
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: AS5132HSST500, AS5132-HSST-500DKR-ND, AS5132-HSSMDKR, AS5132-HSST-500-ND, 187760014, AS5132-HSST-500CT-ND, AS5132-HSST-500, AS5132-HSSMTR, AS5132-HSST-500TR, AS5132-HSST-500TR-ND, AS5132-HSST-500CT, AS5132-HSSMCT, AS5132-HSST-500DKR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 861932-AS5132-HSSM
Product Name Encoders - AS5132-HSSM
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Encoders, Decoders, Converters - TMC22090R0C - Lingto Electronic Limited
Specs
Package Type 84-LCC (J-Lead)
View Details
CD74HC147 High Speed CMOS Logic 10-to-4 Line Priority Encoder - CD74HC147M96E4 - Texas Instruments
Specs
Input Lines 10
Output Lines 4
Supply Voltage 3.3V; 5V; 2
View Details
Encoder & Decoder ICs - 1222833 - RS Components, Ltd.
Specs
Supply Voltage 6 v
Package Type SOIC; Soic
Logic Family HCMOS
View Details