ams Sensors, Transducers - Encoders AS5047D-ATST

Description
Win Source Part Number: 964872-AS5047D-ATST Category: Sensors, Transducers>Encoders Termination Style: SMD (SMT) Tab Package: Tape & Reel Standard Package: 4,500 Mounting: SMD (SMT) Output Type: PWM Actuator Type: External Magnet, Not Included Built in Switch: No Encoder Type: Magnetic Pulses per Revolution: Programmable Detent: No Voltage - Supply: 3V ~ 3.6V, 4.5V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: ams Other Names: AS5047D-ATSTCT,AS504 7D-ATST-ND,AS5047D-A TSTTR,193570015,AS50 47D-ATSTDKR Base Product Number: AS5047
Request a Quote Datasheet
Description
Win Source Part Number: 964872-AS5047D-ATST Category: Sensors, Transducers>Encoders Termination Style: SMD (SMT) Tab Package: Tape & Reel Standard Package: 4,500 Mounting: SMD (SMT) Output Type: PWM Actuator Type: External Magnet, Not Included Built in Switch: No Encoder Type: Magnetic Pulses per Revolution: Programmable Detent: No Voltage - Supply: 3V ~ 3.6V, 4.5V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: ams Other Names: AS5047D-ATSTCT,AS504 7D-ATST-ND,AS5047D-A TSTTR,193570015,AS50 47D-ATSTDKR Base Product Number: AS5047
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Sensors, Transducers - Encoders
964872-AS5047D-ATST
Sensors, Transducers - Encoders 964872-AS5047D-ATST
Win Source Part Number: 964872-AS5047D-ATST Category: Sensors, Transducers>Encoders Termination Style: SMD (SMT) Tab Package: Tape & Reel Standard Package: 4,500 Mounting: SMD (SMT) Output Type: PWM Actuator Type: External Magnet, Not Included Built in Switch: No Encoder Type: Magnetic Pulses per Revolution: Programmable Detent: No Voltage - Supply: 3V ~ 3.6V, 4.5V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: ams Other Names: AS5047D-ATSTCT,AS504 7D-ATST-ND,AS5047D-A TSTTR,193570015,AS50 47D-ATSTDKR Base Product Number: AS5047

Win Source Part Number: 964872-AS5047D-ATST
Category: Sensors, Transducers>Encoders
Termination Style: SMD (SMT) Tab
Package: Tape & Reel
Standard Package: 4,500
Mounting: SMD (SMT)
Output Type: PWM
Actuator Type: External Magnet, Not Included
Built in Switch: No
Encoder Type: Magnetic
Pulses per Revolution: Programmable
Detent: No
Voltage - Supply: 3V ~ 3.6V, 4.5V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: ams
Other Names: AS5047D-ATSTCT,AS5047D-ATST-ND,AS5047D-ATSTTR,193570015,AS5047D-ATSTDKR
Base Product Number: AS5047

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 964872-AS5047D-ATST
Product Name Sensors, Transducers - Encoders
Supply Voltage 3V ~ 3.6V, 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Encoders, Decoders, Converters - AD1892JRRL - Lingto Electronic Limited
Specs
Package Type SOIC; 28-SOIC
View Details
CD4532B CMOS 8-Bit Priority Encoder - CD4532BM96E4 - Texas Instruments
Specs
Input Lines 8
Output Lines 4
Supply Voltage 3V; 18
View Details
Encoder & Decoder ICs - 1222833 - RS Components, Ltd.
Specs
Supply Voltage 6 v
Package Type SOIC; Soic
Logic Family HCMOS
View Details