ams Encoders - AS5045B-ASSM AS5045B-ASSM

Description
Manufacturer: ams Win Source Part Number: 911735-AS5045B-ASSM Features: Rotary Encoder Magnetic - PWM Package: Reel - TR Mounting: Surface Mount Family Name: AS5045 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AS5045B-ASSMTR, AS5045B-ASSM-ND, AS5045B-ASSMCT, AS5045B-ASSMDKR, 177710110
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 911735-AS5045B-ASSM Features: Rotary Encoder Magnetic - PWM Package: Reel - TR Mounting: Surface Mount Family Name: AS5045 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AS5045B-ASSMTR, AS5045B-ASSM-ND, AS5045B-ASSMCT, AS5045B-ASSMDKR, 177710110
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Encoders - AS5045B-ASSM
911735-AS5045B-ASSM
Encoders - AS5045B-ASSM 911735-AS5045B-ASSM
Manufacturer: ams Win Source Part Number: 911735-AS5045B-ASSM Features: Rotary Encoder Magnetic - PWM Package: Reel - TR Mounting: Surface Mount Family Name: AS5045 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AS5045B-ASSMTR, AS5045B-ASSM-ND, AS5045B-ASSMCT, AS5045B-ASSMDKR, 177710110

Manufacturer: ams
Win Source Part Number: 911735-AS5045B-ASSM
Features: Rotary Encoder Magnetic - PWM
Package: Reel - TR
Mounting: Surface Mount
Family Name: AS5045
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: AS5045B-ASSMTR, AS5045B-ASSM-ND, AS5045B-ASSMCT, AS5045B-ASSMDKR, 177710110

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 911735-AS5045B-ASSM
Product Name Encoders - AS5045B-ASSM
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Encoders, Decoders, Converters - ADV7173KSTZ-REEL - Lingto Electronic Limited
Specs
Package Type QFP; 48-LQFP
View Details
SN74LS148 8-line to 3-line priority encoder - SN74LS148NSR - Texas Instruments
Specs
Input Lines 8
Output Lines 3
Supply Voltage 4.75
View Details
KH2 Series - 315MHz RF Transmitter / Encoder Module - TXE-315-KH2 - Linx Technologies
Specs
Input Lines 8
Supply Voltage 3V; 3.3V; 3.6V; 5V; 2.7-5.2VDC
Package Type Reflow-compatible SMD
View Details