ams Encoders - AS5045-ASST AS5045-ASST

Description
Manufacturer: ams Win Source Part Number: 220421-AS5045 Termination Style: SMD (SMT) Tab Mounting: SMD (SMT) Output Type: PWM Actuator Type: External Magnet Not Included Built in Switch: No Family Name: AS5045 Encoder Type: Magnetic Detent: No Categories: Sensors, Transducers Status: Active Supply Voltage - Operating: 3 V to 3.6 V, 4.5 V to 5.5 V Alternative Parts (Cross-Reference): AS5045ASSU; Introduction Date: January 21, 2009 ECCN: EAR99 Country of Origin: Austria Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 500
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 220421-AS5045 Termination Style: SMD (SMT) Tab Mounting: SMD (SMT) Output Type: PWM Actuator Type: External Magnet Not Included Built in Switch: No Family Name: AS5045 Encoder Type: Magnetic Detent: No Categories: Sensors, Transducers Status: Active Supply Voltage - Operating: 3 V to 3.6 V, 4.5 V to 5.5 V Alternative Parts (Cross-Reference): AS5045ASSU; Introduction Date: January 21, 2009 ECCN: EAR99 Country of Origin: Austria Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Encoders - AS5045-ASST - 220421-AS5045 - Win Source Electronics
Laguna Hills, CA, United States
Encoders - AS5045-ASST
220421-AS5045
Encoders - AS5045-ASST 220421-AS5045
Manufacturer: ams Win Source Part Number: 220421-AS5045 Termination Style: SMD (SMT) Tab Mounting: SMD (SMT) Output Type: PWM Actuator Type: External Magnet Not Included Built in Switch: No Family Name: AS5045 Encoder Type: Magnetic Detent: No Categories: Sensors, Transducers Status: Active Supply Voltage - Operating: 3 V to 3.6 V, 4.5 V to 5.5 V Alternative Parts (Cross-Reference): AS5045ASSU; Introduction Date: January 21, 2009 ECCN: EAR99 Country of Origin: Austria Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 500

Manufacturer: ams
Win Source Part Number: 220421-AS5045
Termination Style: SMD (SMT) Tab
Mounting: SMD (SMT)
Output Type: PWM
Actuator Type: External Magnet Not Included
Built in Switch: No
Family Name: AS5045
Encoder Type: Magnetic
Detent: No
Categories: Sensors, Transducers
Status: Active
Supply Voltage - Operating: 3 V to 3.6 V, 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): AS5045ASSU;
Introduction Date: January 21, 2009
ECCN: EAR99
Country of Origin: Austria
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 500

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 220421-AS5045
Product Name Encoders - AS5045-ASST
Supply Voltage 3 V ~ 3.6 V, 4.5 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Encoders, Decoders, Converters - TVP5147M1PFPR - Lingto Electronic Limited
Specs
Package Type QFP; 80-TQFP Exposed Pad
View Details
Encoder & Decoder ICs - 7989023P - RS Components, Ltd.
Specs
Package Type SOIC; SOIC
Logic Family HCMOS
Number of Pins 16
View Details
Interface - Encoders, Decoders, Converters - ADV7191KST - Lingto Electronic Limited
Specs
Package Type QFP; 64-LQFP
View Details
DS Series Encoder/Decoder IC - LICAL-EDC-DS001 - Linx Technologies
Specs
Input Lines 8
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 2.2-5.5VDC
Package Type SSOP
View Details