ams Development Boards, Kits, Programmers - Evaluation Boards - Sensors AS5040-SS_EK_AB

Description
Win Source Part Number: 1232056-AS5040-SS_EK _AB Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Box Standard Package: 1 Interface: Serial Supplied Contents: Board(s) Sensing Range: 360° Embedded: No Utilized IC / Part: AS5040 Sensor Type: Magnetic, Rotary Position Voltage - Supply: 9V ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 9030.82.0000 Mfr: ams Other Names: 990600031,AS5040AB,A S5040 AB-ND,AS5040 AB,AS5040-EK-AB Base Product Number: AS5040 RoHS Status: RoHS non-compliant
Request a Quote
Description
Win Source Part Number: 1232056-AS5040-SS_EK _AB Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Box Standard Package: 1 Interface: Serial Supplied Contents: Board(s) Sensing Range: 360° Embedded: No Utilized IC / Part: AS5040 Sensor Type: Magnetic, Rotary Position Voltage - Supply: 9V ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 9030.82.0000 Mfr: ams Other Names: 990600031,AS5040AB,A S5040 AB-ND,AS5040 AB,AS5040-EK-AB Base Product Number: AS5040 RoHS Status: RoHS non-compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1232056-AS5040-SS_EK_AB - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1232056-AS5040-SS_EK_AB
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1232056-AS5040-SS_EK_AB
Win Source Part Number: 1232056-AS5040-SS_EK _AB Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Box Standard Package: 1 Interface: Serial Supplied Contents: Board(s) Sensing Range: 360° Embedded: No Utilized IC / Part: AS5040 Sensor Type: Magnetic, Rotary Position Voltage - Supply: 9V ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 9030.82.0000 Mfr: ams Other Names: 990600031,AS5040AB,A S5040 AB-ND,AS5040 AB,AS5040-EK-AB Base Product Number: AS5040 RoHS Status: RoHS non-compliant

Win Source Part Number: 1232056-AS5040-SS_EK_AB
Category: Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Package: Box
Standard Package: 1
Interface: Serial
Supplied Contents: Board(s)
Sensing Range: 360°
Embedded: No
Utilized IC / Part: AS5040
Sensor Type: Magnetic, Rotary Position
Voltage - Supply: 9V
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 9030.82.0000
Mfr: ams
Other Names: 990600031,AS5040AB,AS5040 AB-ND,AS5040 AB,AS5040-EK-AB
Base Product Number: AS5040
RoHS Status: RoHS non-compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 1232056-AS5040-SS_EK_AB
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Sensors
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,MNA-2A+DQ849,08AM02,50 OHM - TB-186-2A+ - Mini-Circuits
Specs
Category Developement Board
View Details
Microcontroller Development Tools - 2858296 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System Wireless Systems; Bluetooth, WiFi
Manufacturer ESP32; Other
View Details
HYT Evaluation board with heating control - compatible with HYT223, HYT271, HYT939P, MiO &DP probes - Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details