ams Encoders - AS5040-ASSU AS5040-ASSU

Description
Manufacturer: ams Win Source Part Number: 086836-AS5040-ASSU Termination Style: SMD (SMT) Tab Mounting: SMD (SMT) Output Type: PWM Actuator Type: External Magnet Not Included Built in Switch: No Encoder Type: Magnetic Pulses per Revolution: 512 Detent: No Categories: Sensors, Transducers Status: Obsolete(EOL) Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 086836-AS5040-ASSU Termination Style: SMD (SMT) Tab Mounting: SMD (SMT) Output Type: PWM Actuator Type: External Magnet Not Included Built in Switch: No Encoder Type: Magnetic Pulses per Revolution: 512 Detent: No Categories: Sensors, Transducers Status: Obsolete(EOL) Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Encoders - AS5040-ASSU
086836-AS5040-ASSU
Encoders - AS5040-ASSU 086836-AS5040-ASSU
Manufacturer: ams Win Source Part Number: 086836-AS5040-ASSU Termination Style: SMD (SMT) Tab Mounting: SMD (SMT) Output Type: PWM Actuator Type: External Magnet Not Included Built in Switch: No Encoder Type: Magnetic Pulses per Revolution: 512 Detent: No Categories: Sensors, Transducers Status: Obsolete(EOL) Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: ams
Win Source Part Number: 086836-AS5040-ASSU
Termination Style: SMD (SMT) Tab
Mounting: SMD (SMT)
Output Type: PWM
Actuator Type: External Magnet Not Included
Built in Switch: No
Encoder Type: Magnetic
Pulses per Revolution: 512
Detent: No
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Supply Voltage - Operating: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 086836-AS5040-ASSU
Product Name Encoders - AS5040-ASSU
Supply Voltage 4.5 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

SN74LS348 8-Line To 3-Line Priority Encoder - SN74LS348N - Texas Instruments
Specs
Input Lines 8
Output Lines 3
Supply Voltage 4.75
View Details
Interface - Encoders, Decoders, Converters - ADV7179BCP-REEL - Lingto Electronic Limited
Specs
Package Type 40-WFQFN Exposed Pad, CSP
View Details
DS Series Encoder/Decoder IC - LICAL-EDC-DS001 - Linx Technologies
Specs
Input Lines 8
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 2.2-5.5VDC
Package Type SSOP
View Details