ams Encoders - AS5040-ASST AS5040-ASST

Description
Manufacturer: ams Win Source Part Number: 010256-AS5040-ASST Termination Style: SMD (SMT) Tab Mounting: SMD (SMT) Output Type: PWM Actuator Type: External Magnet Not Included Built in Switch: No Family Name: AS5040 Encoder Type: Magnetic Pulses per Revolution: 512 Detent: No Categories: Sensors, Transducers Status: Active Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): MLX90324LGODBO-000RE ; MLX90324LGODBO-000TU ; MLX90316KGO-BCG-200- TU; Introduction Date: April 05, 2004 ECCN: EAR99 Country of Origin: Austria Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 010256-AS5040-ASST Termination Style: SMD (SMT) Tab Mounting: SMD (SMT) Output Type: PWM Actuator Type: External Magnet Not Included Built in Switch: No Family Name: AS5040 Encoder Type: Magnetic Pulses per Revolution: 512 Detent: No Categories: Sensors, Transducers Status: Active Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): MLX90324LGODBO-000RE ; MLX90324LGODBO-000TU ; MLX90316KGO-BCG-200- TU; Introduction Date: April 05, 2004 ECCN: EAR99 Country of Origin: Austria Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Encoders - AS5040-ASST - 010256-AS5040-ASST - Win Source Electronics
Laguna Hills, CA, United States
Encoders - AS5040-ASST
010256-AS5040-ASST
Encoders - AS5040-ASST 010256-AS5040-ASST
Manufacturer: ams Win Source Part Number: 010256-AS5040-ASST Termination Style: SMD (SMT) Tab Mounting: SMD (SMT) Output Type: PWM Actuator Type: External Magnet Not Included Built in Switch: No Family Name: AS5040 Encoder Type: Magnetic Pulses per Revolution: 512 Detent: No Categories: Sensors, Transducers Status: Active Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): MLX90324LGODBO-000RE ; MLX90324LGODBO-000TU ; MLX90316KGO-BCG-200- TU; Introduction Date: April 05, 2004 ECCN: EAR99 Country of Origin: Austria Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs

Manufacturer: ams
Win Source Part Number: 010256-AS5040-ASST
Termination Style: SMD (SMT) Tab
Mounting: SMD (SMT)
Output Type: PWM
Actuator Type: External Magnet Not Included
Built in Switch: No
Family Name: AS5040
Encoder Type: Magnetic
Pulses per Revolution: 512
Detent: No
Categories: Sensors, Transducers
Status: Active
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): MLX90324LGODBO-000RE; MLX90324LGODBO-000TU; MLX90316KGO-BCG-200-TU;
Introduction Date: April 05, 2004
ECCN: EAR99
Country of Origin: Austria
Estimated EOL Date: 2023
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 2k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 010256-AS5040-ASST
Product Name Encoders - AS5040-ASST
Supply Voltage 4.5 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Encoders, Decoders, Converters - TVP5147M1PFP - Lingto Electronic Limited
Specs
Package Type QFP; 80-TQFP Exposed Pad
View Details
8-Input Priority Encoder - 54148/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Input Lines 8
Supply Voltage 7 V
Features Priority Encoder
View Details