Manufacturer: ams
Win Source Part Number: 768822-AS5011 DB EASYPOINT
Operating Supply Voltage: 5V, USB
Interface: I2C
Part Status: Obsolete(EOL)
Supplied Contents: Board(s), Cable(s)
Embedded: No
Utilized IC / Part: AS5011
Sensor Type: Hall Effect
Categories: Development Boards, Kits, Programmers
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Electronic Development Boards |
| Product Number | 768822-AS5011 DB EASYPOINT |
| Product Name | Evaluation Boards - Sensors - AS5011 DB EASYPOINT |
| Category | Developement Board |