ams RF/IF and RFID - RFID, RF Access, Monitoring ICs AS3953B-BTWM

Description
Win Source Part Number: 1197817-AS3953B-BTWM Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs Type: RFID Transponder Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 13.56MHz Interface: SPI Standards: ISO 14443 Voltage - Supply: 1.65V ~ 3.6V Package / Case: 10-XFBGA, WLCSP Supplier Device Package: 10-WLCSP (1.59x1.25) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: ams Other Names: 190950037,AS3953B-BT WMCT,AS3953B-BTWMTR, AS3953B-BTWMDKR Base Product Number: AS3953 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1197817-AS3953B-BTWM Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs Type: RFID Transponder Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 13.56MHz Interface: SPI Standards: ISO 14443 Voltage - Supply: 1.65V ~ 3.6V Package / Case: 10-XFBGA, WLCSP Supplier Device Package: 10-WLCSP (1.59x1.25) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: ams Other Names: 190950037,AS3953B-BT WMCT,AS3953B-BTWMTR, AS3953B-BTWMDKR Base Product Number: AS3953 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RFID, RF Access, Monitoring ICs - 1197817-AS3953B-BTWM - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RFID, RF Access, Monitoring ICs
1197817-AS3953B-BTWM
RF/IF and RFID - RFID, RF Access, Monitoring ICs 1197817-AS3953B-BTWM
Win Source Part Number: 1197817-AS3953B-BTWM Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs Type: RFID Transponder Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 13.56MHz Interface: SPI Standards: ISO 14443 Voltage - Supply: 1.65V ~ 3.6V Package / Case: 10-XFBGA, WLCSP Supplier Device Package: 10-WLCSP (1.59x1.25) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: ams Other Names: 190950037,AS3953B-BT WMCT,AS3953B-BTWMTR, AS3953B-BTWMDKR Base Product Number: AS3953 Product Status: Obsolete

Win Source Part Number: 1197817-AS3953B-BTWM
Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs
Type: RFID Transponder
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Frequency: 13.56MHz
Interface: SPI
Standards: ISO 14443
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 10-XFBGA, WLCSP
Supplier Device Package: 10-WLCSP (1.59x1.25)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: ams
Other Names: 190950037,AS3953B-BTWMCT,AS3953B-BTWMTR,AS3953B-BTWMDKR
Base Product Number: AS3953
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1197817-AS3953B-BTWM
Product Name RF/IF and RFID - RFID, RF Access, Monitoring ICs
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1897794 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Power Fail Warning
Output Options Active High; Push Pull, Active High
View Details
Voltage Regulators - Linear - 5962R0722961VXA - Quarktwin Technology Ltd.
Specs
Number of Supplies 1
Type TO-205AD, TO-39-3 Metal Can
IQ 1.50E6 µA
View Details