ams RFID, RF Access, Monitoring ICs - AS3933-BTST AS3933-BTST

Description
Manufacturer: ams Win Source Part Number: 010250-AS3933-BTST Packaging: Reel - TR Type: RFID Reader Frequency: 15kHz to 150kHz Family Name: AS3933-BTST Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2.4 V to 3.6 V Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Austria Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 010250-AS3933-BTST Packaging: Reel - TR Type: RFID Reader Frequency: 15kHz to 150kHz Family Name: AS3933-BTST Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2.4 V to 3.6 V Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Austria Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - AS3933-BTST - 010250-AS3933-BTST - Win Source Electronics
Laguna Hills, CA, United States
RFID, RF Access, Monitoring ICs - AS3933-BTST
010250-AS3933-BTST
RFID, RF Access, Monitoring ICs - AS3933-BTST 010250-AS3933-BTST
Manufacturer: ams Win Source Part Number: 010250-AS3933-BTST Packaging: Reel - TR Type: RFID Reader Frequency: 15kHz to 150kHz Family Name: AS3933-BTST Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2.4 V to 3.6 V Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Austria Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: ams
Win Source Part Number: 010250-AS3933-BTST
Packaging: Reel - TR
Type: RFID Reader
Frequency: 15kHz to 150kHz
Family Name: AS3933-BTST
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 2.4 V to 3.6 V
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: Austria
Estimated EOL Date: 2023
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 010250-AS3933-BTST
Product Name RFID, RF Access, Monitoring ICs - AS3933-BTST
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901716 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset; Power Fail Warning
Output Options Active Low; Active High; Push Pull, Active High, Active Low
View Details
PMIC - PMIC - Battery Management - BQ2057WSNG4 - 1049553-BQ2057WSNG4 - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; SOIC
Pins 8
View Details
Voltage Reference - TL431BIDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Supervisors - ADM1817-R23AKS-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SC-70; SC-70, SOT-323
View Details