ams AS3932 LF Receiver IC. Programmable 3D LF wake-up receiver AS3932

Description
The AS3932 is a 3-channel ASK receiver that generates a wake-up signal upon detection of a data signal with a carrier frequency in the range of 110 – 150 kHz. It can be used to wake-up active tags in RTLS, PKE and other similar tracking and access control systems.
Description
The AS3932 is a 3-channel ASK receiver that generates a wake-up signal upon detection of a data signal with a carrier frequency in the range of 110 – 150 kHz. It can be used to wake-up active tags in RTLS, PKE and other similar tracking and access control systems.

Suppliers

Company
Product
Description
Supplier Links
AS3932 LF Receiver IC.  Programmable 3D LF wake-up receiver - AS3932 - ams
Premstaetten, Austria
AS3932 LF Receiver IC. Programmable 3D LF wake-up receiver
AS3932
AS3932 LF Receiver IC. Programmable 3D LF wake-up receiver AS3932
The AS3932 is a 3-channel ASK receiver that generates a wake-up signal upon detection of a data signal with a carrier frequency in the range of 110 – 150 kHz. It can be used to wake-up active tags in RTLS, PKE and other similar tracking and access control systems.

The AS3932 is a 3-channel ASK receiver that generates a wake-up signal upon detection of a data signal with a carrier frequency in the range of 110 – 150 kHz. It can be used to wake-up active tags in RTLS, PKE and other similar tracking and access control systems.

Supplier's Site

Technical Specifications

  ams
Product Category Network and Communication Chips
Product Number AS3932
Product Name AS3932 LF Receiver IC. Programmable 3D LF wake-up receiver
Device Type Receiver
Unlock Full Specs
to access all available technical data

Similar Products

Bluetooth Modules - 2473227 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Bluetooth
Features RoHS
Operating Temperature -40 to 80 C (-40 to 176 F)
View Details
CC2541 SimpleLink Bluetooth Smart and Proprietary Wireless MCU - CC2541F256RHAT - Texas Instruments
Specs
Technology Bluetooth; Wi-Fi / WiMAX / Wi-Mesh
Features RoHS
Supply Voltage 3.6V; Other; 2
View Details
3 suppliers
RF Transceiver ICs - 4823-NRF51422-QFAC-T-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
RF Receivers - SI4750-A10-AMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 150 mA
View Details