ams RFID, RF Access, Monitoring ICs - AS3931-ZTST AS3931-ZTST

Description
Manufacturer: ams Win Source Part Number: AS3931-ZTST-59561 Packaging: Reel Type: RFID Reader Frequency: 19kHz ~ 150kHz Interface: SPI Part Status: Last Time Buy Categories: RF/IF and RFID Voltage - Supply: 2.4 V ~ 5.5 V Supplier Device Package: 16-TSSOP Temperature Range - Operating: -20°C ~ 65°C Case: 16-TSSOP (0.173", 4.40mm Width) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: AS3931-ZTST-59561 Packaging: Reel Type: RFID Reader Frequency: 19kHz ~ 150kHz Interface: SPI Part Status: Last Time Buy Categories: RF/IF and RFID Voltage - Supply: 2.4 V ~ 5.5 V Supplier Device Package: 16-TSSOP Temperature Range - Operating: -20°C ~ 65°C Case: 16-TSSOP (0.173", 4.40mm Width) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - AS3931-ZTST - AS3931-ZTST-59561 - Win Source Electronics
Laguna Hills, CA, United States
RFID, RF Access, Monitoring ICs - AS3931-ZTST
AS3931-ZTST-59561
RFID, RF Access, Monitoring ICs - AS3931-ZTST AS3931-ZTST-59561
Manufacturer: ams Win Source Part Number: AS3931-ZTST-59561 Packaging: Reel Type: RFID Reader Frequency: 19kHz ~ 150kHz Interface: SPI Part Status: Last Time Buy Categories: RF/IF and RFID Voltage - Supply: 2.4 V ~ 5.5 V Supplier Device Package: 16-TSSOP Temperature Range - Operating: -20°C ~ 65°C Case: 16-TSSOP (0.173", 4.40mm Width) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: ams
Win Source Part Number: AS3931-ZTST-59561
Packaging: Reel
Type: RFID Reader
Frequency: 19kHz ~ 150kHz
Interface: SPI
Part Status: Last Time Buy
Categories: RF/IF and RFID
Voltage - Supply: 2.4 V ~ 5.5 V
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -20°C ~ 65°C
Case: 16-TSSOP (0.173", 4.40mm Width)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number AS3931-ZTST-59561
Product Name RFID, RF Access, Monitoring ICs - AS3931-ZTST
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 9227601 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
TPS3307-18M Triple Processor Supervisors - 5962-9959101Q2A - Texas Instruments
Specs
Number of Supplies 3
Features Manual Reset
Output Options Active-low,Push-pull
View Details
3 suppliers