ams RFID, RF Access, Monitoring ICs - AS3931-ZTSM AS3931-ZTSM

Description
Manufacturer: ams Win Source Part Number: 911709-AS3931-ZTSM Operating Temperature Range: -20°C ~ 65°C Features: RFID Reader IC 19kHz ~ 150kHz - SPI 2.4V ~ 5.5V 16-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 16-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 911709-AS3931-ZTSM Operating Temperature Range: -20°C ~ 65°C Features: RFID Reader IC 19kHz ~ 150kHz - SPI 2.4V ~ 5.5V 16-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 16-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - AS3931-ZTSM - 911709-AS3931-ZTSM - Win Source Electronics
Laguna Hills, CA, United States
RFID, RF Access, Monitoring ICs - AS3931-ZTSM
911709-AS3931-ZTSM
RFID, RF Access, Monitoring ICs - AS3931-ZTSM 911709-AS3931-ZTSM
Manufacturer: ams Win Source Part Number: 911709-AS3931-ZTSM Operating Temperature Range: -20°C ~ 65°C Features: RFID Reader IC 19kHz ~ 150kHz - SPI 2.4V ~ 5.5V 16-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 16-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ams
Win Source Part Number: 911709-AS3931-ZTSM
Operating Temperature Range: -20°C ~ 65°C
Features: RFID Reader IC 19kHz ~ 150kHz - SPI 2.4V ~ 5.5V 16-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: RF/IF and RFID
Case / Package: 16-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 911709-AS3931-ZTSM
Product Name RFID, RF Access, Monitoring ICs - AS3931-ZTSM
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 2060277P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Hard To Find - 7705AI - 1133674-7705AI - Win Source Electronics
Specs
Output Options Inverting
View Details
Voltage Regulators - Linear - LD6805K/33H,115-NEX - Quarktwin Technology Ltd.
Specs
Number of Supplies 1
Type 4-UDFN Exposed Pad
IQ 150000 µA
View Details
 - 2911ADM/B - Rochester Electronics
Rochester Electronics
Specs
Type DIP; CDIP
View Details