ams AS3930 LF Receiver IC. Programmable 1D LF wake-up receiver AS3930

Description
The AS3930 is a single-channel ASK receiver that generates a wake-up signal upon detection of a data signal with a carrier frequency in the range of 110 – 150 kHz. It can be used to wake-up active tags in RTLS, PKE and other similar tracking and access control systems.
Description
The AS3930 is a single-channel ASK receiver that generates a wake-up signal upon detection of a data signal with a carrier frequency in the range of 110 – 150 kHz. It can be used to wake-up active tags in RTLS, PKE and other similar tracking and access control systems.

Suppliers

Company
Product
Description
Supplier Links
AS3930 LF Receiver IC.  Programmable 1D LF wake-up receiver - AS3930 - ams
Premstaetten, Austria
AS3930 LF Receiver IC. Programmable 1D LF wake-up receiver
AS3930
AS3930 LF Receiver IC. Programmable 1D LF wake-up receiver AS3930
The AS3930 is a single-channel ASK receiver that generates a wake-up signal upon detection of a data signal with a carrier frequency in the range of 110 – 150 kHz. It can be used to wake-up active tags in RTLS, PKE and other similar tracking and access control systems.

The AS3930 is a single-channel ASK receiver that generates a wake-up signal upon detection of a data signal with a carrier frequency in the range of 110 – 150 kHz. It can be used to wake-up active tags in RTLS, PKE and other similar tracking and access control systems.

Supplier's Site

Technical Specifications

  ams
Product Category Network and Communication Chips
Product Number AS3930
Product Name AS3930 LF Receiver IC. Programmable 1D LF wake-up receiver
Device Type Receiver
Unlock Full Specs
to access all available technical data

Similar Products

Dipole antenna for LR/XLR radio - AS-ANT-DIP-WW-00SMA-00 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -20 to 65 C (-4 to 149 F)
View Details
GPS Antennas - 2672997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transmitters - NRF2402G - ODG (Origin Data Global)
Nordic Semiconductor ASA
Specs
Device Type Transmitter
Supply Voltage Other; 1.9V ~ 3.6V
Data Rate 1000 kbps
View Details
RF430FRL153H RF430FRL15xH NFC ISO15693 Sensor Transponder - RF430FRL153HCRGER - Texas Instruments
Specs
Technology Wi-Fi / WiMAX / Wi-Mesh
Features RoHS
Operating Frequency 13.56 MHz
View Details
4 suppliers